Mobile TV Display Stand

Mobile TV Cart with Shelf for TV and Digital Signs up to 70"

Manufacturer Part Number
DS-5070CT
EAN/UPC
0816220001563,816220001563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mobile Cart Characteristics

Compatibility: Designed to fit VESA Compatible Televisions and Flat Panel Monitors

Recommended TV Size: 32" - 70"

Maximum Weight: 132 lbs

Minimum VESA: 200mm x 200mm

Maximum VESA: 600mm x 400mm


Mobile Cart Specifications

Product Weight: 24 lbs

Color: Black

Warranty: Lifetime