CL4111 SSD 960GB

Superior Reliability and Enhanced Security

The PNY CL4111 is a 2.5-inch SATA III (6 Gb/s) OEM-grade Solid-State Drive (SSD) from the CL4100 Client Family of SSD products. Optimized for reliability, power-efficiency, and durability, the CL4111 meets the most rigorous OEM requirements. The PNY CL4111 SSD provides high data input/output (I/O) operations, and throughput speeds while using a fraction of the power compared to traditional HDDs. In addition, the CL4100 Client Series SSD features low power modes to further optimize power efficiency for mobile PCs resulting in a noticeable increase in battery life without sacrificing system responsiveness. The PNY CL4111 offers capacities including 120GB, 240GB, 480GB, 960GB using industry standard, compute-grade MLC NAND flash memory paired with SandForce® family of controllers. The combination of hardware-based data compression and highly intelligent block management algorithms maximizes overall drive endurance and reliability.

  • Best choice for easy deployment and secure manageability in Client IT environments
  • Improved reliability with lower Total Cost of Ownership (TCO)
  • Fast and reliable performance with ultra-low power consumption
  • Hardware based AES 256-bit encryption, Secure Erase support
  • S.M.A.R.T drive health monitoring
  • End-to-end data path protection with enhanced ECC
  • OEM-grade quality
  • Supports multiple OS and business applications; fast application launch
  • Corporate business PC and thin client
  • Free US-based technical support, 5-year warranty
  • Designed and manufactured in the USA

Manufacturer Part Number
SSD7CL4111-960-RB
EAN/UPC
0751492582269,751492582269
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity : 960 GB
Part Number : SSD7CL4111-960-RB
Form Factor : 2.5 inch
Height : 7mm
Interface : SATA III 6Gb/s; backwards compatible with SATA II 3Gb/s
Max Sequential Read Speed : 560 MB/s
Max Sequential Write Speed : 455 MB/s
Max Random Read Speed : 79,000 IOPS
Max Random Write Speed : 75,000 IOPS
Controller : SMI SM2246EN
NAND Type : MLC
Ideal For : Coporate IT environments, faster application launch, high reliability and security