Desktop Power Supply 12V/2A

The PS−1202 is a desktop power supply that provides 12V DC, 2A power to compatible devices.

  • Compact Desktop Power Supply - Provides 12V DC, 2A to any device that requires this type of power input.

Manufacturer Part Number
PS-1202
EAN/UPC
7291063072650
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 100−240V AC

OUTPUT

  • 12V DC
  • 2A max

MAX. POWER

  • 24W

OPERATING TEMP

  • 0° to +45°C (32° to 113°F)

STORAGE TEMP

  • −20° to +80°C (−4° to 176°F)

HUMIDITY

  • 10% to 90%
  • RHL non−condensing

DIMENSIONS

  • 96.2 x 53 x 32.6mm (3.79" x 2.09"x 1.28") W, D, H
  • DC cable 183cm (72")

WEIGHT

  • 0.2kg (0.44lbs) approx