4–port Serial Control Gateway

The FC−24ETH is an Ethernet control gateway, capable of plug and play deployment over a customer Ethernet LAN for remote control of customer controlled devices via bidirectional RS−232 or RS−485 serial control connections. Multiple control clients can be IP−connected to the FC−24ETH control gateway for concurrent control of two RS−232 or RS−485 controllable devices, such as AV scalers, video displays, and audio amplifiers.

  • 1 RS–485 or RS–232 Selectable Bidirectional Control Port — Controls a device via bidirectional serial control protocols.
  • 3 RS–232 Bidirectional Control Ports — Control devices via bidirectional RS–232 serial control protocols.
  • 1 Ethernet Control Port — Remote protocol–based control port.
  • Built–in Web Pages — Remote browser–based control and support.
  • Simultaneous IP Control Communication — With up to 40 IP control clients.
  • Mini USB Port — For firmware upgrades and local technical services.
  • Easy Installation — Plug & play IP auto–setup deployment for simple and cost–reducing installation.

Manufacturer Part Number
FC-24ETH
EAN/UPC
7291063060831
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PORTS

  • 1 RS–232/RS–485 selectable and 3 RS–232 serial on 3–pin terminal blocks, 1 Ethernet on an RJ–45 connector, 1 mini USB connector for local services

SUPPORTED SERIAL PORT BAUD RATES

  • 1200, 2400, 4800, 9600, 19200, 38400, 57600, 15200bps

RS-232 COMMUNICATION

  • Transparent up to 115200bps

MAXIMUM DATA HANDLING OF DEVICE

  • Up to 150kbps summed on all ports

CONTROLS

  • Serial Select button, RS–485 terminator switch, DHCP and Factory Default buttons

INDICATORS

  • Power, Ethernet, Serial 1, Serial I/O, and DHCP status LEDs

POWER CONSUMPTION

  • 5V DC, 250mA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

COOLING

  • Convection

ENCLOSURE TYPE

  • Aluminum

INCLUDED ACCESSORIES

  • Power adapter

VIBRATION

  • ISTA 1A in carton (International Safe Transit Association)

SAFETY REGULATORY COMPLIANCE

  • CE

ENVIRONMENTAL REGULATORY COMPLIANCE

  • Complies with appropriate requirements of RoHs and WEEE

OPTIONS

  • 19" rack adapter RK–T2B, serial cables: C–D9F/OPEN–3/6/10/15/25/35/50, BC–1T–300M bulk cable

PRODUCT DIMENSION

  • 18.75cm x 11.50cm x 2.54cm (7.38" x 4.53" x 1.00" ) W, D, H

PRODUCT WEIGHT

  • 0.4kg (1.0lbs) approx

SHIPPING DIMENSION

  • 34.50cm x 16.50cm x 5.20cm (13.58" x 6.50" x 2.05" ) W, D, H

SHIPPING WEIGHT

  • 0.7kg (1.5lbs) approx