Z400s SSD (Solid State Drive)

RELIABILITY AND LOW POWER FOR EMBEDDED PLATFORMS

The SanDisk Z400s SSD delivers the performance, capacities, and form factors  ideal for replacing HDDs in embedded systems. Competitively priced, it can  outperform HDDs by a factor of 20 and is 5 times more reliable at 1/20th the  power consumption. Companies looking to design sleek, green products will  also appreciate its silent, low power, and low heat characteristics.

The Z400s is highly versatile and can accommodate a wide range of embedded platforms. It is available in 2.5”  7mm cased, M.2 (2242 & 2280), and mSATA form factors with capacities of 32GB, 64GB, 128GB, and 256GB,  which makes it ideal for verticals such as:

  • ATMs and interactive kiosks used in a variety of industries, including banking, hotels, and healthcare
  • POS systems in the retail, hospitality, and restaurant industries that process numerous daily transactions
  • Digital signage used in retail and commercial spaces
Reliability & TCO

The SanDisk Z400s SSD can  improve total cost of ownership  (TCO) by reducing downtime and  service requests due to hard drive  failures. Its solid-state design means  there are no moving parts, making  it shock-resistant and much more  reliable than traditional HDDs.

Endurance

The Z400s is able to sustain a high  volume of transactions, which is  well-suited for POS systems, ATMs,  and other embedded platforms that  handle frequent transactions.

Low Power

Its low power characteristics mean  it generates very little heat, making  the Z400s perfect for green and  fanless designs.

Manufacturer Part Number
SD8SNAT-256G-1122
EAN/UPC
0619659134266,619659134266
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factors: 2.5” 7mm cased, M.2 2280, mSATA
  • Capacities**: 32GB, 64GB, 128GB, 256GB
  • Interface: SATA Revision 3.2 (6 Gb/s) backward compatible to SATA Revision 2.0 (3 Gb/s) and SATA Revision 1.0 (1.5 Gb/s)
  • Sequential Read/Write**:Up to 546/342MB/s
  • Random Read/Write**: Up to 33/62k IOPS
  • Endurance (TBW)**: 20 TBW (32GB), 40 TBW (64GB), 72 TBW (128 and 256GB)
  • Active Power (mW):50
  • Slumber(mW): 20
  • DEVSLP(mW)**:≤5
  • Weight(g):
    • 2.5” 7mm: 30 ± 1g
    • 2.5” 7mm: 30 ± 1g
    • mSATA: 5.0 ± 0.5g
  • Operating Temperature: 32ºF to 158ºF (0°C to 70°C)
  • Non-operating Temperatures: -67ºF to 185ºF (-55°C to 85°C)
  • Operating Vibration: 5 gRMS, 10 – 2000 Hz, 3 axes
  • Non-operating Vibration: 4.9 gRMS, 7 – 800 Hz, 3 axes
  • Operating/Non-operating Shock: 1,500 G @0.5 msec half sine
  • Certifications: FCC, UL, TUV, KC, BSMI, VCCI