Aruba 5400R 1100W PoE+ zl2 Power Supply

Standard PoE+ power supply for 5400R zl2 switch series, providing up to 1,100 watts.

Manufacturer Part Number
J9829A#B2E
EAN/UPC
0888182680520,888182680520
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard PoE+ power supply for 5400R zl2 switch series, providing up to 1,100 watts.

Dimensions and weight:

Minimum dimensions (W x D x H): 18.92 x 15.87 x 12.95 cm
Weight: 2.74 kg

What's included

What's in the box: (1) HP 5400R 1100W PoE+ zl2 Power Supply