The FC-113 is a high-performance format converter for HDMI signals. It converts an HDMI input signal to two identical SDI video signals with embedded audio. The FC-113-MD is certified for medical applications
Note:
INPUT: 1 HDMI connector
OUTPUTS: 2 SD/HD/3G HDSDI on BNC connectors
MAX. DATA RATE: Up to 3Gbps
STANDARD
COMPLIANCE:
HDMI
INPUT FORMATS: 525i, 625i; 1080p @23.98/24/25/29.97/30/50/59.94/60; 1080i @50/59.94/60; 720p
@50/59.94/60
INDICATOR LEDS: SD/HD, OUT, ON
POWER
CONSUMPTION:
5V DC, 470mA
INCLUDED
ACCESSORIES:
Power supply
OPTIONS: RK3T 19” rack adapter
PRODUCT
DIMENSION:
12.00cm x 7.15cm x 2.44cm (4.72" x 2.81" x 0.96" ) W, D, H
PRODUCT WEIGHT: 0.2kg (0.4lbs) approx
SHIPPING
DIMENSION:
23.20cm x 12.00cm x 8.90cm (9.13" x 4.72" x 3.50" ) W, D, H
SHIPPING WEIGHT: 0.5kg (1.1lbs) approx