Party Collection M325c Wireless Mouse

IT’S A MOUSE PARTY.
AND EVERYONE’S INVITED.

Come on in and leave boring at the door. Meet Party Collection Wireless Mice, a mash-up of your favorite things. Party Collection Mice are both wireless wonders and functional fun. Always on the A-list, Party Mice like to hang out with stylish, energetic people who have banned beige forever. This. Means. You.
Now let’s mingle.

PROWL LONGER WITH 18-MONTH BATTERY LIFE

Party Mouse is always up for an adventure. Explore the farthest corner of the internet on a single, pre-installed battery. Anything goes for up to 18 months.

THE LIFE OF THE PARTY

An instant hit with the popular crowd like Windows®, Mac®, Chrome OS™ and Linux®. Party Mouse is cute, cuddly, and ready to connect.

A CONNECTION TO COUNT ON

It’s true love. Party Mouse is small, portable, and super responsive with a secure link between mouse and receiver from up to 33 feet (10m) away. That’s the distance of tossing a bouquet – or a chair – depending on the wedding.

THE MORE THE MERRIER

Choose from nine quirky models to express your personality. From dizzy graphics to fizzy cocktails to space travelers, this is one party where everyone fits in.

EVERYONE GETS VIP STATUS

Everyone who’s anyone is here. Fashionistas, pandas, and cat lovers alike. There’s a Party Collection Wireless Mouse as original as you are. So grab a friend. Snag a mouse. And stay as long as you like.

Manufacturer Part Number
910-004460
EAN/UPC
0097855113245,097855113245
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions
M325c:

  • Mouse (height x width x depth): 3.7in (95 mm) x 2.2 in (57 mm) x 1.5 in (39 mm)
  • Mouse Weight (including battery): 3.3 oz (93.0 g)
  • Nano receiver (height x width x depth): 0.6 in (14 mm) x 0.7 in (19 mm) x 0.2 in (6 mm)
System Requirements
  • Windows 10, Windows 8, Windows 7, Windows Vista®
  • Mac OS X 10.5 or later
  • Chrome OS
  • Linux® kernel 2.6+
  • USB port

Technical Specifications

Connection Type:

Advanced 2.4 GHz wireless connectivity. Transmission link secured with 128-bit Advanced Encryption Standard (AES).

Wireless range: 33 feet (10 meters)*
*Actual wireless range may vary with use, settings and environmental conditions.

Indicator Lights (LED):

Battery LED

Connect / Power: Yes, on/off switch

Battery type: 1 AA

Battery life (not rechargeable):

18 months* 
*Battery life may vary based on user and computing conditions.

DPI (Min/Max): 1000±

Sensor technology: Logitech Advanced Optical Tracking

Number of buttons: 5

Scroll Wheel:

4D, optical, micro-ratchet

Tilt function: Yes

Standard and Special Buttons:

Tilt wheel with middle click

Unifying-ready mouse: Yes

Unifying-ready receiver: No

Connection Interface: USB receiver

Package Contents

  • Mouse
  • Nano receiver
  • 1 AA battery (pre-installed)
  • User documentation

Warranty Information

1-Year Limited Hardware Warranty

Part Number

  • Flamingo: PN 910-004678
  • Lemon: PN 910-004682
  • Watermelon: PN 910-004679
  • Memphis Black: PN 910-004753
  • Memphis Blue: PN 910-004744
  • Geo Purple: PN 910-004742
  • Zigzag Red: PN 910-004745