M325c Mouse

Bright, bold and full of personality, they’re the happiest mice you’ll ever meet.

The fun (almost) never stops

Go longer on a single battery. The M325c wireless mouse lasts up to 18 months, and the M317c lasts up to 12 months.

Colorful mice that play nice with others

The Play Collection mice are compatible with Windows®, Mac®, Chrome OS™ and Linux® operating systems.

We also do long-distance

This mouse can respond from up to 33 ft (10m)  away, thanks to the included Nano receiver.

We could go either way

With M325c, there’s more to scrolling than up and down. Tilt the scroll wheel right or left to go forward or back.

Hold on tight everybody

Scroll comfortably through long web pages or documents. And it’s even better with the micro-precise wheel on M325c wireless mouse.

Wherever you go, we go

Small and portable, they are the perfect pick-up-and-go mobile mouse.

Manufacturer Part Number
910-004445
EAN/UPC
0097855113092,097855113092
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows® 8/RT, Windows® 7, Windows Vista®, Windows® XP
  • Mac OS® X 10.5 or later
  • Chrome OS™
  • Linux® kernel 2.6+
  • USB port 

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Mouse
  • Nano receiver
  • 1 AA battery (pre-installed)
  • User documentation

Part Number

  • PN 910-004440 Ophelia Owl,M325c
  • PN 910-004442 Francesca Fox,M325c
  • PN 910-004441 Luke Lion,M325c
  • PN 910-004459 Blue Harlequin,M325c
  • PN 910-004445 Blue Facets,M325c
  • PN 910-004447 Purple Zigzag,M325c
  • PN 910-004449 Red Zigzag,M325c
  • PN 910-004450 Blue Zigzag,M325c
  • PN 910-004456 Teal Chevron,M325c
  • PN 910-004464 Ophelia Owl,M317c
  • PN 910-004466 Francesca Fox,M317c
  • PN 910-004465 Luke Lion,M317c
  • PN 910-004509 Blue Harlequin,M317c
  • PN 910-004473 Purple Zigzag,M317c
  • PN 910-004506 Red Zigzag,M317c
  • PN 910-004507 Blue Zigzag,M317c
  • PN 910-004508 Teal Chevron,M317c
Dimensions

M325c:
Mouse (height x width x depth):
3.73 in (94.7 mm) x 2.24 in (57.0 mm) x 1.54 in (39.1 mm)
Mouse Weight (including battery): 3.28 oz (93.0 g)

M317c:
Mouse (height x width x depth):
3.74 in (95.0 mm) x 2.16 in (55.0 mm) x 1.52 in (38.7 mm)
Mouse Weight (including battery): 2.96 oz (84.0 g)

Nano receiver (height x width x depth): 0.57 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)

Technical Specifications

Sensor technology:
Logitech Advanced Optical Tracking
Resolution: 1000 dpi
Battery life: 18 months (M325c), 12 months (M317c)
Battery type: 1 AA
Number of buttons: 5 (M325c), 3 (M317c)
Scroll Wheel: Yes
Tilt function: Yes (M325c), No (M317c)
Unifying-ready mouse: Yes
Unifying-ready receiver: No
Wireless operating distance: 33 ft. (10m)
Wireless system: Advanced 2.4 GHz wireless connectivity
Connection Interface: USB receiver