DB10E-T — DB-E Series 10.1" Edge-Lit LED Touchscreen Display for Business

Samsung's DB10E-T provides an all-in-one solution to manage digital signage content without connecting external devices. The sleek 10.1" touchscreen display is perfect for small placements. It also includes a built-in power supply. And with 5 simultaneous touch points, you can create a dynamic customer experience.

  • Touchscreen interactivity with 5 simultaneous touch points on the 10.1" display with 400 nits brightness
  • Samsung SMART Signage Platform (SSP) enabled with System-on-Chip (SoC) media player functionality
  • Samsung MagicInfo software for content management with included templates
  • Reliable with a 2-year onsite warranty and 16/7 operating runtime

Manufacturer Part Number
LH10DBEPTGC/ZA
EAN/UPC
8806086924351,0887276061450,887276061450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series Name
DB
Screen Size
10.1"
Resolution
1280x800
Brightness
400 cd/m2
SMART Signage Platform
Yes
Wi-Fi
Yes
Built-in Speakers
Yes
Full Specifications
Series Name
Series Name
DB
Display
Screen Size
10.1"
Panel Technology
60Hz E-LED BLU
Resolution
1280x800
Brightness
400 cd/m2
Contrast Ratio (Typical)
900:1
Viewing Angle (H/V)
178:178
Response Time
30ms
Connectivity
Input
HDMI1, USB 2.0 x 2 (Up x 1, Down x1)
Output
Audio
External Control
RS232C(in) thru stereo jack, RJ45
Power
Power Supply
AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption (Typical/Max)
19 W/h / 20.9 W/h
Features
Special
Hardware: Temperature Sensor, Portrait Installation Support, Button Lock, Clock Battery(80hrs Clock Keeping), Built in Speaker, WiFi Module Embedded, SD Card Slot, Touch(5 Point, 2 Drawing)
Software: Magic Clone(to USB), Auto Source Switching & Recovery,RS232C/RJ45 MDC,Plug and Play (DDC2B), Image Rotation, Built In MagicInfo Player S3, Firmware Update by Network, LFD New Home Screen, Predefined Templates for Vertical Usage,Mobile Control, Event Schedule, Backup Player
SMART Signage Platform
Yes
Wi-Fi
Yes
Built-in Speakers
Yes
Storage
8GB
Dimensions
Without Stand (W x H x D)
9.7" x 6.5" x 1.1"
Packaging (W x H x D)
11.8" x 8.1" x 3.1"
Bezel Width
14.1mm
Weight
Product Weight
1.5 lb.
Package Weight
3.3 lb.
Operation
Operating Temperature
0℃~ 40℃
Operating Humidity
10% ~ 80%