DT311H
Slim, Rugged, Multi-functional Wireless Computing
Note:
SYSTEM
CPU
Intel® Core™ i7, 2.4GHz (4M Cache, up to 3.0GHz)
RAM
8GB
Storage
128GB to 512GB flash
Operating System
Microsoft® Windows® 7 Professional or Windows® 8.1 Pro Industry
Display
11.6” LED-backlight screen with capacitive touch
Display Resolution
1920 x 1080 (Full-HD)
Network Interface
Wi-Fi 802.11ac, 2.4GHz/ 5GHz dual band; Bluetooth 4.0 LE
Trusted Platform Module
TPM 1.2 support
Fan/ Fanless
Fan
Control Switch and Button
1 power button, 1 Wi-Fi switch and 3 programmable buttons
Indicator
1 power/ battery status LED and 1 WLAN active LED
Microphone
Yes, built-in microphone with DSP for video conference call
Speaker
Yes, 2W built-in speaker
NIST Compliant
Yes
Camera
5 megapixel back camera with LED flash, auto focus, white balance, gain control and exposure control
I/O PORTS
USB Port
1 eSATA USB hybrid port
Headphone-out
1 (3.5mm)
DC-in
1
Full Slot Smart Card Reader
Reads ISO 7816 T=0, T=1; 1.8/3/5V smart card
MECHANICAL AND ENVIRONMENTAL
AC/DC Adapter
Input: 100 – 240V AC; Output: 19V DC, 3.42A
Battery Pack
Hot swappable battery, 7.2V, 6150mAh
Stylus
Yes, capacitive touch stylus
Enclosure
ABS + PC plastics and magnesium-aluminum alloy
Protective Bumpers
Rubber bumpers on each corner for handling protection
Dimensions (H x W x D)
8.2 x 12.3 x 0.86 in/ 208.2 x 312.3 x 22 mm
Weight
2.76 lbs/ 1.25 kg
Vibration and Shock Resistance
MIL-STD-810G
EMI and EMC Tolerance
MIL-STD-461F
Water and Dust Resistance
IP65
Regulatory
FCC Class B, CE, RoHS compliant
Temperature
Operation: -4°F to 140°F (-20°C to 60°C);
Storage:Storage: -67°F to 158°F (-55°C to 70°C)
Humidity
0% – 90% non-condensing
MAJOR OPTIONS SPECS
MOBILE BROADBAND
4G module for LTE, HSPA+, GSM/GPRS/EDGE, EV-DO, Rev A and 1xRTT