DT311C Tablet PC

DT311C

Slim, Rugged, Multi-functional Wireless Computing

Manufacturer Part Number
311C-7PB-483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

CPU

Intel® Celeron®, 1.5GHz

RAM

4GB

Storage

64GB to 256GB flash

Operating System

Microsoft® Windows® Embedded Standard 7, 7 Professional or Windows® 8.1 Pro Industry

Display

11.6” LED-backlight screen with capacitive touch

Display Resolution

1920 x 1080

Network Interface

Wi-Fi 802.11ac, 2.4GHz/ 5GHz dual band; Bluetooth 4.0 LE

Trusted Platform Module

TPM 1.2 support

Fan/ Fanless

Fan

Control Switch and Button

1 power button, 3 programmable buttons and 1 Wi-Fi switch

Indicator

1 power/ battery status LED and 1 WLAN active LED

Microphone

Built-in microphone with DSP for video conference call

Speaker

Built-in speaker

NIST Compliant

Yes

Camera

5 megapixel back camera with LED flash, auto focus, white balance, gain control and exposure control

I/O PORTS

USB Port

1 (USB 3.0)

Headphone-out

1

DC-in

1

Full Slot Smart Card Reader

Reads ISO 7816 T=0, T=1; 1.8/3/5V smart card

MECHANICAL AND ENVIRONMENTAL

AC/DC Adapter

Input: 100 – 240V AC; Output: 19V DC, 3.42A

Battery Pack

7.2V, 6150mAh (hot-swappable)

Stylus

capacitive touch stylus

Enclosure

ABS + PC plastics and magnesium-aluminum alloy

Protective Bumpers

Rubber bumpers on each corner for handling protection

Dimensions (H x W x D)

8.2 x 12.3 x 0.86 in/ 208.2 x 312.3 x 22 mm

Weight

3.6 lbs/ 1.6 kg

Vibration and Shock Resistance

MIL-STD-810G

EMI and EMC Tolerance

MIL-STD-461F

Hazard of Electromagnetic Radiation to Ordnance Testing

Yes

Water and Dust Resistance

IP65

Regulatory

FCC Class B, CE, RoHS compliant

Temperature

Operation: -4°F to 140°F (-20°C to 60°C);
Storage: -67°F to 158°F (-55°C to 70°C)

Humidity

0% – 90% non-condensing

MAJOR OPTIONS SPECS

MOBILE BROADBAND

3G WWAN module or 4G LTE/AWS module