DT311H with Battery Pack and Grips

DT311H

Slim, Rugged, Multi-functional Wireless Computing

Manufacturer Part Number
311H-7PB-483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

CPU

Intel® Core™ i7, 2.4GHz (4M Cache, up to 3.0GHz)

RAM

8GB

Storage

128GB to 512GB flash

Operating System

Microsoft® Windows® 7 Professional or Windows® 8.1 Pro Industry

Display

11.6” LED-backlight screen with capacitive touch

Display Resolution

1920 x 1080 (Full-HD)

Network Interface

Wi-Fi 802.11ac, 2.4GHz/ 5GHz dual band; Bluetooth 4.0 LE

Trusted Platform Module

TPM 1.2 support

Fan/ Fanless

Fan

Control Switch and Button

1 power button, 1 Wi-Fi switch and 3 programmable buttons

Indicator

1 power/ battery status LED and 1 WLAN active LED

Microphone

Yes, built-in microphone with DSP for video conference call

Speaker

Yes, 2W built-in speaker

NIST Compliant

Yes

Camera

5 megapixel back camera with LED flash, auto focus, white balance, gain control and exposure control

I/O PORTS

USB Port

1 eSATA USB hybrid port

Headphone-out

1 (3.5mm)

DC-in

1

Full Slot Smart Card Reader

Reads ISO 7816 T=0, T=1; 1.8/3/5V smart card

MECHANICAL AND ENVIRONMENTAL

AC/DC Adapter

Input: 100 – 240V AC; Output: 19V DC, 3.42A

Battery Pack

Hot swappable battery, 7.2V, 6150mAh

Stylus

Yes, capacitive touch stylus

Enclosure

ABS + PC plastics and magnesium-aluminum alloy

Protective Bumpers

Rubber bumpers on each corner for handling protection

Dimensions (H x W x D)

8.2 x 12.3 x 0.86 in/ 208.2 x 312.3 x 22 mm

Weight

2.76 lbs/ 1.25 kg

Vibration and Shock Resistance

MIL-STD-810G

EMI and EMC Tolerance

MIL-STD-461F

Water and Dust Resistance

IP65

Regulatory

FCC Class B, CE, RoHS compliant

Temperature

Operation: -4°F to 140°F (-20°C to 60°C); 
Storage:Storage: -67°F to 158°F (-55°C to 70°C)

Humidity

0% – 90% non-condensing

MAJOR OPTIONS SPECS

MOBILE BROADBAND

4G module for LTE, HSPA+, GSM/GPRS/EDGE, EV-DO, Rev A and 1xRTT