DT311C Net-tablet PC

The DT311C features the integration of a large and brilliant 11.6" Full-HD capacitive touch display, a high performance yet energy-efficient Intel Celeron dual-core processor and a built-in camera as well as smart card reader within a slim, light, and durable package.

Manufacturer Part Number
311C-8PB-473
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Features

  • Intel® Celeron® dual core processor; high performance with low power consumption
  • Slim, lightweight and durable design
  • 11.6" LED-backlight high-resolution display with capacitive touch
  • 5 megapixel back camera with LED flash, auto focus, white balance, gain control and exposure control
  • Hot swappable battery pack
  • Smart card reader (full-slot) and optional modules: camera, 4G and GPS
  • IP65-rated for water and dust resistance
  • MIL-STD-810G for shock and vibration protection
  • NIST (National Institute of Standards and Technology) compliant
  • TPM (Trusted Platform Module) 1.2 support
  • Comprehensive remote device administration through server-based WebDT Device Manager software