Thunder Power/Data USB Cable (25 ft)

ONE CABLE FOR THUNDER'S POWER AND DATA

Extend the reach of your Thunder Speakerphone with this 25-foot cable that also reduces the number of cables on your table.

  • Power and data cables are combined into one for a cleaner look on your conference room table
  • 25-foot USB data cable extends the reach of the Thunder to your Mondopad
  • Shielded for error-free connections
  • No driver required
  • 90-day warranty

Manufacturer Part Number
INA-THNCB25
EAN/UPC
0797212983305,797212983305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length: USB data cable: 25 ft. / 7.6 m
Side A: USB-A (male) x 2
Side B: USB-Mini-B (male), 5V Power (male)
Warranty: 90 days
Where Available: Worldwide
Product Weight: 1lb. (0.45kg.)
Shipping Dimensions HxWxD: 2in. x 8.3in. x 7.5in.
(50.8mm. x 210.82mm. x 190.5mm. )
Shipping Weight: 2.54lb. (1.15kg.)