AccuRAID AR316T6R - 3U 16 Bay 6xGbE iSCSI to SAS/SATA RAID Rackmount System

The AccuRAID AR316T6R is a 3U 16-bay active-active redundant controllers iSCSI to SAS/SATA RAID subsystem. With active-active redundant controllers, along with the redundant powers and cooling fans, AccrRAID AR316T6R provides a peace of mind by providing high availability and performance. With built-in 4x 10Gb and 4x 1Gb Ethernet ports supporting independent access, fail-over or load-balancing (802.3ad port trunking, LACP), AR316T6R is capable of composing a high performance SAN environment with a fraction of the cost of Fibre Channel RAID storage systems. Supporting RAID 0, 1, 1+0, 3, 5, 6, 30, 50, 60 and JBOD, with global or dedicated hot spare disks, multiple hard drive failure could be protected without downtime or data loss. The built-in powerful 64-bit RAID processor provides high performance through-put.

The built-in Snapshot feature provides point-in-time copy of saved data without relying on the host software. Management is available via Web and Secure Web (HTTPS), SSH telnet or serial console, with built-in event notification via e-mail or SNMP trap. Redundant power supplies, cooling fans and controllers are part of the modularized design to allow redundancy as well as off-self spare parts to eliminate downtime. To increase the return of investment, AR316T6R supports both SAS and SATA drives, and could be expanded by adding up to 256 additional SAS/SATA drives, providing solutions up to 2PB in total storage capacity. Intended to provide storage solution for IT and vitalization server computing with VMware vSphere or, Microsoft Hyper-V or Citrix with SCSI-3 persistent target support, the AR316T6R is a perfect solution for Storage Area Network needs in IT and other applications.

Manufacturer Part Number
ST-SAN-AR316T6R
EAN/UPC
0739410736055,739410736055
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 Model:  AR316T6R
 Form Factor:  3U Rackmount
 HDD Trays:  16 Hot-Swappable 3.5"
 Reduntant Controller:  Active - Active Redundant
 RAID Level:  0, 1, 0+1, 3, 5, 6, 30, 50, 60, JBOD
 Maximum Capacity:  128 TB
 Auto Rebuilding:  Yes
 Hot-Spare:  Global or Dedicated Hot Spare Disk
 Host Interface & Transfer Rate:  10G SFP+ * 4, 1GbE * 4 
 802.3ad, LACP and Jumbo Frame
 Drive Interface:  SAS / SATA (Additional Mux Board Required for use with SATA HDD)
 Cooling Fan:  4 Hot-Swappable Modules and Blowers
 Power Supply:  500W X 2 Redundant power supplies w/ PFC
 Control Interface :  LCD Panel, RS232, RJ-45 Ethernet
 Status Indicators:  HDD, Fail, and Overheat
 Multi-Path IO :  Yes
 Snapshot:  Yes (up to 32), Built-in Snapshot wthout reply on host software
 Max. Host Connections:  32
 Max. Host Clustering:  16 multiple host clustered for one logical volume
 Max. Session:  128
 Battery Backup :  Optional
 Dimension (in):  19"W x 20.5"D x 5.5"H
 Weight (lb) :  44lb
 Safety Regulations:  CE, FCC, UL, RoHS
 Limited Warranty:  3 Years
 Package Contents:  Rail Bracket(1 Set)
 Power Cords (2)
 Serial Cable (1)
 Ethernet Cable (1)
 Hard Drive Mounting Screws and trays
 CD and User Guide (1)