Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU: AM3+ Socket:
- AMD AM3+ FX processors
- AMD AM3 Phenom™ II processors/ AMD Athlon™ II processors
(Please refer "CPU Support List" for more information.)
Hyper Transport Bus:
Chipset: - North Bridge: AMD 990FX
- South Bridge: AMD SB950
Memory: - 4 x DDR3 DIMM sockets supporting up to 32 GB of system memory
* Due to a Windows 32-bit operating system limitation, when more than 4 GB of physical memory is installed, the actual memory size displayed will be less than the size of the physical memory installed.
- Dual channel memory architecture
- Support for DDR3 2000(O.C.)/1866/1600/1333/1066 MHz memory modules
* To support a DDR3 1866 MHz (and above) memory, you must install an AM3+ CPU first.
- Support for Extreme Memory Profile (XMP) memory modules
(Please refer "Memory Support List" for more information.)
Audio:
- Realtek® ALC1150 codec
- High Definition Audio
- 2/4/5.1/7.1-channel
- Support for Dolby® Home Theater
- Support for S/PDIF Out
LAN: - Realtek® GbE LAN chip (10/100/1000 Mbit)
Expansion Slots: - 2 x PCI Express x16 slots, running at x16 (PCIEX16_1, PCIEX16_2)
* For optimum performance, if only one PCI Express graphics card is to be installed, be sure to install it in the PCIEX16_1 slot; if you are installing two PCI Express graphics cards, it is recommended that you install them in the PCIEX16_1 and PCIEX16_2 slots.
- 1 x PCI Express x16 slot, running at x8 (PCIEX8)
* The PCIEX8 slot shares bandwidth with the PCIEX16_2 slot. When PCIEX8 is populated with a PCI Express expansion card, the PCIEX16_2 slot will operate at up to x8 mode.
- 2 x PCI Express x16 slots, running at x4 (PCIEX4_1, PCIEX4_2)
- 1 x PCI Express x1 slot
(All PCI Express slots conform to the PCI Express 2.0 standard.)
Multi-Graphics Technology: - Support for 2-Way/3-Way AMD CrossFire™/NVIDIA® SLI™ technology
Storage Interface: South Bridge: - 6 x SATA 6Gb/s connectors (SATA3 0~SATA3 5)
- Support for RAID 0, RAID 1, RAID 5, RAID 10, and JBOD
2 x Marvell® 88SE9172 chips: - 2 x SATA 6Gb/s connectors (GSATA3 6/7)
- 2 x eSATA 6Gb/s connectors on the back panel
- Support for RAID 0 and RAID 1
USB: South Bridge: - 14 USB 2.0/1.1 ports (8 ports on the back panel, 6 ports available through the internal USB headers)
VIA® VL805 chip: - 4 USB 3.0/2.0 ports (2 ports on the back panel, 2 ports available through the internal USB header)
* Be sure to connect your USB device(s) to the USB 2.0/1.1 ports before the USB 3.0 driver is installed.
Internal I/O Connectors:
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 8 x SATA 6Gb/s connectors
- 1 x CPU fan header
- 2 x system fan headers
- 1 x power fan header
- 1 x front panel header
- 1 x front panel audio header
- 1 x S/PDIF Out header
- 3 x USB 2.0/1.1 headers
- 1 x USB 3.0/2.0 header
- 1 x serial port header
- 1 x Clear CMOS jumper
- 1 x Trusted Platform Module (TPM) header
Back Panel Connectors: - 1 x PS/2 keyboard/mouse port
- 1 x optical S/PDIF Out connector
- 2 x eSATA 6Gb/s connectors
- 8 x USB 2.0/1.1 ports
- 2 x USB 3.0/2.0 ports
- 1 x RJ-45 port
- 6 x audio jacks (Center/Subwoofer Speaker Out, Rear Speaker Out, Side Speaker Out, Line In, Line Out, Mic In)
I/O Controller: H/W Monitoring: - System voltage detection
- CPU/System temperature detection
- CPU/System/Power fan speed detection
- CPU overheating warning
- CPU/System/Power fan fail warning
- CPU/System fan speed control
* Whether the fan speed control function is supported will depend on the cooler you install.
BIOS:
- 2 x 32 Mbit flash
- Use of licensed AMI UEFI BIOS
- Support for DualBIOS™
- PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0
Unique Features: - Support for @BIOS
- Support for Q-Flash
- Support for Xpress Install
- Support for EasyTune
* Available functions in EasyTune may differ by motherboard model.
- Support for Smart Recovery 2
- Support for ON/OFF Charge
Bundle Software: - Norton® Internet Security (OEM version)
Operating System: - Support for Windows 8.1/8/7
Form Factor: - ATX Form Factor; 30.5cm x 24.4cm
Remark: - Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
- Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP SP1/SP2. If drivers are available from the vendors, we will update them on the GIGABYTE website.