MagConnect Universal S1 Suction Cup

MagConnect Universal S1 Suction Cup
car mount for smartphones 2.25" - 3.5" in width

Hands-Free Mobile Lifestyle

Give your hands a break and let your smartphone rest in the improved, MagConnect Car Suction Mount for smartphones. With this mount, you simply do not have to worry about where to place your device with uncompromised convenience while driving on the road. It can tilt and swivel easily to your desire, so you will be able to enjoy the optimal viewing experience, whether in landscape or portrait mode. It has a small footprint, which makes it easy to install anywhere in your car, and with its universal holder with built-in MagConnect attachment, the quick accessibility and positioning is just a magnetic click away!

Magnetic Connection

MagConnect™ locking mechanism is the next step in the evolution of mobile mounts. The technology is advanced, but using it is quite simple. First, the smartphone is secured into universal holder embedded with a metallic MagConnnect circular adapter. When the universal holder is attached to any compatible MagConnect system, the powerful magnet on the mount instantly interlocks your tray for a secure fit.

Universal Holder

The custom fitted holder secures your smartphone into place for easy access during long rides. Despite a compact size, its adjustable clamp type arms are easily extendable with a push of a button on the backside to hold any mobile widescreen device, such as smartphones, or small mp3 devices.

Adjustable Angle

Focused on functionality, this car mount is fully adjustable to allow for optimal, 360-degree viewing conditions. Easily adjust the viewing angle, or turn the case to view your phone in either portrait or landscape mode. Position the universal holder within your arms reach; adjust the holder to position your smartphone closer or away from you; move the ball joint until you find that perfect angle for viewing your screen.

Manufacturer Part Number
MMG113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Holder Specifications

  • Minimum Smartphone Width: 2.2”: 
  • Maximum Smartphone Width: 3.5”
  • Connection: MagConnect™

Mount Specification

  • suction diameter 2.3"