Rugged Portable SSD + DRS Pro

ioSafe Rugged Portable SSD

Featuring fast Solid-State Drives

The Go-Anywhere ioSafe Rugged Portable SSD Hard Drive has been designed to withstands the most extreme environments and will keep your data safe- wherever you take it.

Like an aircraft black box for mobile data.

The ioSafe Rugged Portable is the safest way to move data. Whether you need to protect data from drops during your commute or protect it from the most extreme environments on the planet, the Go-Anywhere Ultra Rugged Portable Hard Drive is up to the job.

  • Crush protection up to 2,500 lbs.
  • Drop protection up to 10'
  • Immersion protection up to 30' for 3 days
  • USB 3.0 SuperSpeed
  • Data Recovery Service up to $5,000/TB
  • World's best warranty
  • Works with Macs and PCs

Manufacturer Part Number
PAS1000UB5YR
EAN/UPC
0816519012836,816519012836
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Data Recovery Service (DRS) and No-Hassle™ Warranty:

  • 1 Year Data Recovery Service (DRS Pro) included – one time, any reason, no questions asked
  • 1 Year No-Hassle™ Warranty included – replacement or repair for any defects or damage
  • DRS includes accidental deletion, any damage, disasters or hardware failure
  • Up to $5000 included for third party forensic recovery service if needed for DRS (SSD versions)
  • 3 and 5 year upgrades for DRS and No-Hassle™ Warranty plans available at www.iosafe.com

Construction and Physical Security Specifications

  • Full Metal Jacket™ Technology – CNC machined enclosure from a solid billet of aluminum (Al). Crush resistant to up to 2500 lbs yet weighs as little as a pound.
  • Full Suspension Drive™ Technology – Full suspension in all six axes of motion. Optimized for data loss protection from drop and shock of 20’ drops (SSD version)
  • HydroSafe™ Technology – Waterproof yet heat conducting barrier to protect against data loss up to 10’ for 3 days in fresh water or salt water per IP68. Protects 
  • data even when USB plug is in. No requirement for a connector cap to retain data protection.
  • ChemSafe™ Technology – Full immersion in diesel fuel, oils, hydraulic fluids, aircraft fuels, 12” depth for 1 hour with no data loss per MIL-STD-810G Method 504
  • EnviroSafe™ Technology – Continuous exposure to UV, blowing sand, blowing dust, rain, salt fog, icing or freezing rain, 24 hours with no data loss per 
  • MIL-STD-810G Methods 505.4, 506.4, 509.4 and 510.
  • AltiSafe™ Technology – High altitude operation. 30K ft. (SSD) rated altitudes per MIL-STD-810G Method 500.4
  • Theft Resistant Kensington® Lock compatible slot solid metal construction – theft protection

Software Specifications (included but not required for use)

  • Genie Timeline™ Pro Full Version2
  • ($60 Value) Award winning backup software. Simple, block level, open file and OS Continuous Data Protection (CDP) software for Windows users. Disaster recovery for entire hard drive including programs and settings, roll back and AES encryption features for the ultimate protection. Registration required at www.iosafe.com to validate purchase prior to downloading software and install code.
  • Apple® Mac® TimeMachine® Supported – Apple Time Machine fully supported. Reformat of device may be required. Simple instructions online at iosafe.com

Operational Details

  • SSD capacities from 500GB - 1TB
  • Billet-machined Aluminum (1lb.) enclosures (3.9"W x 5.7"L x 1.0"H)
  • Multi-platform compatibility with Mac & PC/Windows
  • USB 3.0 (compatible with USB 2.0 computers)

Inside The Box

  • ioSafe Rugged Portable SSD + DRS Pro
  • USB 3.0 Cable (USB 3.0 version)
  • Owners Manual and Warranty

System Requirements

  • Intel Pentium II 350 Mhz-compatible or Mac G3 processor & greater
  • For USB 3.0/USB 2.0 speeds, the system must support applicable specifications

Operating Environment

  • Operating: 0 to 40°C (32 to 104°F) for SSD versions
  • Non-operating: -40°C to 65°C (-40 to 149°F) 
  • Operating Humidity: 5% - 80% (non-condensing) 
  • Non-operating Humidity: 100%, Full immersion, 10 feet, 3 days