LUX Speaker System

BRAVEN LUX

Built to last, the sleek, palm-sized Braven LUX Speaker is IPX5 certified water-resistant so it can be taken virtually anywhere life takes you. The speaker's 12+ hours of wireless playtime and built-in power bank make it an incredible blend of fun and function. For a powerful, immersive left and right stereo experience with even bigger sound, pair any two Braven 7-Series speakers together using Braven's highly-acclaimed TrueWireless Technology.

Manufacturer Part Number
BLUXABP
EAN/UPC
0817729011527,817729011527
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connections

  • 33ft (10m) wireless range
  • V2.1 + EDR
  • 3.5mm stereo input
  • Micro-USB-to-USB data ports
  • Wireless pairing
Audio
  • 2 drivers
  • 1 passive radiator
  • Built-in microphone & speakerphone

Power

  • On/Off buttons
  • 12 hr playtime
  • 1400mAh rechargeable lithium-ion battery

Size

  • Dimensions: 6.25in x 2.6in x 1.8in
  • Weight: 11.8oz

Profiles Supported

  • IOPT/HFP 1.5
  • A2DP1.0
  • AVRCP1.4
  • GAVDP1.0
  • HSP1.2
Weatherproof
  • IPX5 certified water-resistant