NP-UM352W-WK LCD Projector

NEC’s UM352W-WK is a bundle solution that ships with the UM352W projector and a custom wall mount (NP04WK1). The projector is a bright 3500 lumens and provides a complete interactive solution with built-in whiteboarding, advanced collaboration capabilities, auto set-up and content delivery over wired or wireless LAN. With its ability to be mounted to the wall directly above the screen on which it projects, this model helps eliminate the shadows and glare typically found with standard projection systems. Any flat projection surface can instantaneously be transformed into a digital whiteboard where participants can share information and annotations from computers, tablets and smart phones from within the room or remotely. Concurrently, the UM352W can be used to control and annotate over any PC software.

Manufacturer Part Number
NP-UM352W-WK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Display Technology : 0.59" LCD w/ MLA
Light Output(Lumens) : 3500
Resolution

  • Native : WXGA 1280 x 800
  • Maximum : WUXGA 1920 x 1200
Contrast Ratio (up to) : 4000:1
Lamp Type : 255W AC
Lamp Life (up to) : 3800 hours normal / 6000 hours eco
Screen Size (diagonal) : 58 to 110 in. / 1.47 to 2.79m
Throw Ratio : 0.36 to 1
Projection Distance : 1.47 to 2.8 ft. / 0.45 to 0.85m
Projector Angle : 49.2°
Lens
  • Zoom : 1 to 1.4
  • Focus : Manual
  • F number, fnumber : F=1.8
Keystone Correction : +/- 10° horizontal, +/- 10° vertical

Signal Compatibility/Connectivity
Scan Rate
  • Horizontal : 15-100 kHz
  • Vertical : 50-120 Hz

Supported Video Standards : NTSC, NTSC4.43, PAL, PAL-M, PAL-N, PAL 60, SECAM
SD/HD Video Signal Compatibility : 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility : VGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, UXGA
Macintosh Compatibility : Yes
Input/Output Terminals
  • RGB1(analog) : VGA 15-pin D-sub, Component video using ADP-CV 1E adapter
  • RGB2(digital) : HDMI/HML w/HDCP
  • RGB3(digital) : HDMI w/HDCP
  • RGB4(digital) : USB A Type
  • Video 1 : RCA
  • Audio 1 : 1/8 in. stereo
  • Audio 2 : L/R RCA (shared by video sources)
  • Monitor out : VGA 15-pin D-sub
  • Audio out : Yes (variable)
  • Microphone : 1/8 in. stereo

Audio  : 20W speaker
External Control : RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)
Sync Compatiblity : Separate Sync / Composite Sync / Sync on G
Networking : RJ-45 Monitoring

Electrical

Power Requirements : 100-240V AC, 50/60 Hz
Input Current : 3.9A/1.7A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) : 339W / 222W / 8W / 0.2W

Mechanical
Installation Orientation : Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH) : 16.9 x 23.3 x 4.4 in. / 429 x 592 x 112mm
Net Weight : 12.8 lbs. / 5.8 kg
Fan Noise : 38 dB normal / 28 dB eco
Regulations : USA UL 60950-1 FCC Class B, C-UL CSA 60950-1 ICES-003 Class B

Environmental
Operating Temperature : 41-104°F / 5-40°C
Humidity : 20-80% non-condensing
Storage : -4-122°F / -20-50°C

Limited Warranty
3 years.  Lamp warranty is 1 year or 500 hours, whichever comes first.