AntiVirus 2016

Essential. The most effective protection against virus threats.

Manufacturer Part Number
MAB16EMB1RAA
EAN/UPC
0731944686257,731944686257
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 GHz Processor
Operating System:
  • Windows XP with Service Pack 3 or higher (32-bit)
  • Windows Vista with Service Pack 1 (32/64-bit)
  • Windows 7 (32/64-bit)
  • Windows 8 (32/64-bit)
Hard Disk:
  • 500 MB free space
Memory:
  • 512 MB RAM for XP
  • 2 GB RAM for Vista and Windows 7

Others:
  • High-speed connection recommended