Flex Phones Foam Headphones 3.5mm Plug Black

HamiltonBuhl Flex-Phones™ are nearly indestructible, made from a single piece of EVA foam. EVA foam is safe, non-toxic, BPA-free, soft and an extremely flexible material.

Flex-Phones™ are certified for all major USA and international child safety testing standards. We are extremely proud that they have been awarded the Scholastic Teacher's Pick as
"The Best of 2015".

Recommended for children ages 3 and up, Flex-Phones™ are packaged with a snap-on extension band for smaller children – just snap on the extension band for a snugger fit.

Most importantly, the extremely clear sound quality will never exceed 85 decibels, ensuring young developing ears are protected.

Manufacturer Part Number
KIDS-BLK
EAN/UPC
0681181621521,681181621521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

3.5mm stereo plug
Drivers: 30 mm
Impedance: 32Ω
Frequency Response: 20Hz - 20KHz
Sensitivity: 82dB ± 3dB
4' cord length
Warranty: 1 Year