K181 DJ UE Reference Class DJ Headphones

ADJUSTABLE SOUND – UNIVERSAL FIT

Developed based on input from professional DJs, the K181 DJ UE reference class DJ headphones provides all the features needed for those who own the crowd at the club. Closed back design and a sturdy 50 mm transducer deliver enough power to withstand even the strongest PA speakers, especially for PFL (pre-fader-listening). Depending on your working conditions the bass boost will help you catch the beat and the coiled cable gives you freedom to move around without having to worry about stepping on the cable. The small packing size makes it the perfect companion for your LP case or laptop bag.

Manufacturer Part Number
3103H00020
EAN/UPC
0885038038016,885038038016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Headphone typeclosed-back
  • Max. Input Power3500 mW
  • Audio frequency bandwidth5 - 30000 Hz
  • Sensitivity headphones112 dB SPL/V
  • Rated Impedance42 Ohms
  • Detachable cableyes
  • Cable Lengthcoiled 5 m
  • Earpads replaceableyes
  • Foldableyes

Dimensions

  • Net Weight280 g

Audio Interface

  • TypeMini XLR
  • Contacts3-pin
  • Interface finishGold