D5 C Professional Dynamic Vocal Microphone With On/Off Switch

The D5 C is a dynamic vocal microphone that you can depend on, from small live gigs to large concert halls. The cardioid shaped polar pattern makes it your most versatile companion giving you freedom on stage while ensuring minimum feedback. Since the D5 C can withstand massive pressure levels up to 160 dB and the internal dual shock mount eliminates handling noise, you will hit the stage with confidence. The D5 CS has the same mechanical, electrical, and acoustic characteristics as the D5 C and features a noiseless on/off switch.

Manufacturer Part Number
3138X00340
EAN/UPC
0885038038566,885038038566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 20 - 17000 Hz

Sensitivity: 2.6 mV/Pa

Electrical impedance: 600 Ohms

Recommended load impedance: 2000 Ohms

Polar Pattern: Cardioid

Dimensions

Length: 185 mm

Diameter: 51 mm

Net Weight: mic only 320 g

Design

Body: Metal

Finish: dark stage blue

Audio Output

Type:Balanced XLR

Gender: Male

Contacts: 3-pin