More Capacity, More Speed, More Performance
Industry leading controller technologies deliver outstanding performance and reliability.
Better by Design
Aura 6G SSD for iMac is designed and built in the USA with premium tier-1 NAND flash and backed by a 3-year warranty. OWC SSDs are engineered to be the best for Mac, undergoing a rigorous 7- stage lab testing process to deliver absolute reliability at maximum performance long into the future.
Note:
Capacity1:
Useable: 960GB
Formatted: 894GB
Controller:
SandForce SF2281 Processor
NAND Flash Components:
Tier 1 Asynchronous MLC NAND Flash Storage
Interface:
iMac 2012
Format:
Unformatted
Performance:
Peak Data Rate: 501MB/s Read and 503MB/s Write
I/O Per Second (IOPS)
Random 4KB: Up to 60,000 IOPS
Protection2:
7% Over Provisioning
ECC Recovery: Up to 55 bytes correctable per 512-byte sector
Nonrecoverable Read Errors: Less than 1 sector per 1016 bits read
Security:
Chip Based Data Encryption: 128-bit AES-compliant
TRIM Support:
OS Dependent
SMART attributes:
Standard
Latency:
Read: less than 0.1 ms
Write: less than 0.1 ms
perating Environment
Environmental (Operating):
Temperature (°F) 32° to 158°
Temperature (°C) 0° to 70°
Environmental (Non-Operating):
Temperature (°F) -67° to 302°
Temperature (°C) -55° to 150°
Warranty
3 Year OWC SSD Limited Warranty
View more information about the 3 Year OWC SSD Limited Warranty
The best warranty is one you never have to use, but should the need occur - OWC is proud to provide a superior level of support and warranty coverage to our customers. Even when not used, we understand the peace of mind afforded by a longer warranty period. OWC's industry leading coverage is a testament to our confidence in the reliability of the solutions that we offer. OWC solutions are engineered to demanding quality standards in order to deliver the most reliable, highest performance available on the market in each storage category.