43" Class (42.51" Diagonal) UX340C Commercial Lite Ultra High Definition TV

4K UPSCALER

The 4K Upscaler automatically upgrades Full HD content to ULTRA HD through six steps of upscaling processes via HDMI input.

TRIPLE XD ENGINE

LG's Triple XD Engine brings the ultimate level of excellence in color, contrast, and clarity for the best picture quality and performance.

IPS 4K WIDE VIEWING ANGLE

One of the secrets behind LG TVs outstanding viewing experience is the specially designed TV panel. IPS 4K delivers true color from any angle with 4 times the resolution of Full HD. With IPS 4K, every seat has the perfect viewing angle.

ULTRA HDTV

A new standard of high definition raises the viewing experience higher than ever. 4K resolution is the future of digital picture, possessing a resolution 4x that of Full HD, with stunning 8.3 million pixels for a flawless picture and incredibly vivid detail.

VIRTUAL SURROUND

Virtual Surround delivers a high quality listening experience that seems to surround you from every direction.

PRIME DESIGN & SOUND

Enrich hotel room’s décor with the ULTRA Slim, dual metal design. Fill the atmosphere with Virtual Surround sound that will encompass the room with a high quality listening experience.

Manufacturer Part Number
43UX340C
EAN/UPC
0719192198012,719192198012,0719192197008,719192197008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Panel Size: 43” class (42.52" diagonal)
  • Backlight Type: Edge
  • Resolution: 3840 x 2160 (UHD)
  • Frame Rate: T120Hz
  • Contrast Ratio: 1200:1
  • Brightness: 400cd/m2
  • Response Time: 9ms(G to G)
  • Viewing Angle(HxV): 178° x 178°
  • Dynamic Contrast Ratio: 1,000,000:1

FEATURES

  • Remote Diagnosis: Yes (Self Diagnosis (USB))
  • HDMI-CEC: Yes (without ARC)
  • HTNG-CEC: Yes
  • Menu: PDM only
  • Lock Mode: Yes
  • RJP Interface: Yes (RS232C,HDMI)
  • RJP Compatibility: Yes
  • USB: USB 2.0
  • USB Auto Play back: Yes
  • Moving Picture Playback: Divx HD (SD/HD/Plus HD)
  • Audio Codec: MP3, AC3, MPEG, AAC,HEAAC, CDDA, LPCM
  • Auto Off / Auto Sleep: Yes
  • Multi IR Code: Yes
  • Welcome Screen: Yes (Splash Image)
  • Motion Eye Care: Yes
  • USB Cloning: Yes

BROADCASTING SYSTEM

  • Analog: NTSC
  • Digital: ATSC

AUDIO

  • Audio Output: 10W + 10W
  • Clear Voice: Yes
  • Sound Mode: 6 Modes (Standard, News, Music, Cinema, Sport, Game)
  • Speaker System: 2.0 ch
  • Optical Sound Sync: Yes
  • Sound Optimizer: 3 modes (Normal, Wall-Mount Type, Stand Type)

INTERFACE (Side)

  • HDMI In: 1
  • USB: 1 (2.0)

INTERFACE (Rear)

  • RF In: 1
  • Component In: 1
  • RGB In: 1 (D-sub 15pin) - PC
  • AV In: 1 (Sharing with Component in)
  • Digital Audio Out: 1 (Optical)
  • PC Audio Input: 1 (Sharing with Component Audio)
  • HDMI In: 1
  • USB: 1 (2.0)
  • External Speaker Out: 1 (Variable/Fixed/Line Out, 3.5mm, Stereo, Single ended Type (GRD,L+,R+), 1W with 8Ω))

CABINET

  • Bezel Color: Silver/Black
  • Bezel Width On (L/R, U, B) (mm): 11.7mm, 11.2mm, 14.8mm
  • Bezel Width Off (L/R, U, B) (mm): 9.4mm, 8.9mm, 12.5mm
  • VESA™ Compatible: 200mm x 200mm
  • WxHxD (with stand): 38.2"x24.8"x8.5"
  • Weight (With Stand): 26 lbs
  • WxHxD (w/o stand): 38.2"x22.4"x2.2"
  • Weight (Without Stand): 21.15lbs
  • Carton (W x H x D): 41.3"x25.8"x5.6"
  • Weight (Carton): 29.8 lbs

VIDEO

  • Dynamic Color Enhancer: Yes
  • Triple XD Engine: Yes
  • Real Cinema 24p: Yes (3:3 pull down)
  • Aspect Ratio: 6 modes ( 16:9, Just scan,Set by program, 4:3,Zoom,Cinema zoom1)
  • Tru 4K Upscaler: Yes

ACCESSORIES

  • Manual/ESG: Simple Manual
  • Cable: Power cord (5’1”, 90 Degree Angle Connector)

POWER

  • Voltage, Hz: 100V - 240V, 50/60 Hz
  • Typical (Based on Energy Star 7.0): 54.6
  • Stand-by: <0.5W

STANDARD CERTIFICATION

  • Safety, EMC, ETC: UL, FCC, RoHS, cUL, NOM, Energy Star 7.0

OTHER

  • UPC: 719192197008
  • Warranty: 3-Year Limited Warranty Parts/Labor/Backlight | Extended warranty options are also available