9112-S-FM – Articulating Monitor Arm

The 9112-S-FM articulating monitor mount features a foldable arm that adjust vertically up and down a 14” pole mount. The monitor arm can fold to fit in approximately 3” of space and extend out 14”. Various pole mount lengths and monitor arm extensions are available or can be designed to fit any application you’re looking for. This monitor arm features a cable management system that allows cables to be tucked under the forearm extensions.

Manufacturer Part Number
9112-S-14-FM-104
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Monitor tilter mechanism can tilt over 200 degrees

  • Monitor arm includes FLEXmount with six mounting options

  • Features a 14” standard pole mount; custom pole lengths are available

  • Mount rotates 360 degrees at three joints

  • Features adjustable tension at joints, ideal for touch-screen applications

  • Monitor arm is ideal for slatwall mounting; can be combined with all Innovative mount options (sold separately)

  • VESA-monitor compatible – 75mm and 100mm VESA adapters included; please call for non-VESA options

  • Optional upgrade to quick install/release monitor bracket; consult your sales rep for details