LX2000 Color Label Printer

Print Your Labels In-House with Primera's LX2000!
LX2000 is Primera's newest and fastest pigment inkjet label printer. LX2000 represents an entirely new product class in desktop label printing. Large, separate ink cartridges for cyan, magenta, yellow, and black keep cost per label low, while print speeds of six inches per second produce your labels quickly. Printed labels can include photos, graphics, illustrations and text – even high-resolution linear or two-dimensional bar codes. Print labels when and where you need them in just the quantities you can actually use.

Manufacturer Part Number
74461
EAN/UPC
0665188744612,665188744612
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Print Method:: Thermal inkjet; Pigment ink
  • Print Resolutions:: Up to 4800 dpi
  • Print Speeds:: Draft Mode: 6” per second
  • Normal Mode: 1.8” per second
  • High Quality Mode: 0.8” per second
  • Print Head:: Replaceable Print Head
  • Inks:: Individual ink cartridges for Cyan, Magenta, Yellow and Black
  • Colors:: 16.7 million
  • Color Matching:: Z-Color™ Color Matching Software
  • Max. Print Width:: 8.25" (210mm)
  • Media Width:: 8.375" (213mm)
  • Media Types:: Roll-fed pressure-sensitive labels, or roll-fed tags
  • Media Sensing:: Moveable see-through sensor for die-cut labels;
  • reflective sensor for labels and tags with black stripe;
  • can use continuous and pre-printed labels and tags
  • Supply Roll:: 6" (152mm) maximum diameter on 3" (76mm) core.
  • Ink Level Warning:: Calculates actual number of prints remaining based upon ink usage of graphics being printed (patent-pending)
  • Indicator Lights:: Power, Pause, Ink
  • Controls:: Pause, Feed, Unload, Cancel
  • Operating Systems:: Windows Vista/7/8
  • Data Interface:: USB 2.0; External Control Port
  • Label Design Software:: BarTender UltraLite Primera Edition included. Can also be used with most other popular label design and graphics software programs
  • Electrical Rating:: 12VDC, 5.0A
  • Power Requirements:: 100-240VAC, 50/60 Hz, 1.7A
  • Certifications:: UL, UL-C, CE, FCC Class A
  • Weight:: 45 lbs. (20.4 kg)
  • Dimensions:: 19.5"W x 10.2"H x 20.5"D (495mmW x 259mmH x 521mmD)
  • Connectivity:: Hi-Speed USB 2.0; Built-in Wired Ethernet 10/100 Base-TX (RJ45) Networking; Built-in wireless 802.11b/g/n Networking