HD37 DLP Projector

With a full HD 1080p image, the Optoma HD37 home cinema projector delivers magnificent quality video with bright, vivid and highly-accurate colors using Brilliant Color™ technology.

With a 2600 lumens bight image and fifth-generation DynamicBlack™ technology to generate a remarkable 20,000:1 contrast ratio, the HD37 produces visually stunning images with high color accuracy and better tonal range for true-to-life colors.

MHL (Mobile High-Definition Link) support allows Mobile Devices (smart phones, tablets) and Media Sticks to connect directly to the HD37 for playback of music, pictures and videos. Full 3D 1080p enables 3D high resolution viewing of movie and gaming content via DLP Sync 3D Glasses or RF 3D Glasses.

Manufacturer Part Number
HD37
EAN/UPC
0796435812263,796435812263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” DC3 DMD DLP® Technology by Texas Instruments™
Native Resolution: 1080p 1920 x 1080
Brightness: 2600 lumens
Contrast Ratio: 20,000:1 (full on/full off)
Noise Level (Eco mode): 29dB
Weight: 7.7lb (3.49 kg)
I/O Connectors: Two HDMI (w/MHL), VGA-in, composite video, stereo audio-in, RCA stereo audio-in, stereo audio-out, 12V trigger, RS-232C, USB-A (power), mini-B
Maximum Resolution: HD (1920 x 1080)
Computer Compatibility: WUXGA, HD, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
Displayable Colors: 1.07 Billion
Projection Lens: F=2.42– 2.97, f=20.7– 31.05 mm 1.5x manual zoom and focus
Throw Ratio 3: 1.39– 2.09 (distance/width)
Projection Screen Size: 25.5"– 325" (0.65–8.3 m)
Projection Distance: 3.9'– 32.8' (1.2–10 m)
Zoom Type: Digital 0.8 ~ 2.0
Aspect Ratio: 4:3 compatible
Offset: Vertical: 110% ~ 124%
Horizontal Scan Rate: 15.375–91.146KHz
Vertical Scan Rate: 24–85Hz, 120Hz
Lamp Life2 Dynamic/Eco/Bright: 7000/5000/ 3000 (hrs)
Keystone Correction: ±40° Vertical
Audio: 10W speaker
Dimensions (W x H x D): 11.26" x 4.88" x 10.43" (286 x 124 x 265 mm)
Remote Control: Backlit IR remote
Power Supply: AC Input 100–240V, 50–60Hz, auto-switching
Power Consumption: Max 310W (Normal), Min 230W (Eco+), <0.5W (standby-ECO)
Operating Conditions: 41-104°F (5-40°C) , 85% max humidity
Uniformity: >80%
Security: Kensington® lock port, security bar and keypad lock
Standard Accessories: HD37 projector, AC power cord, remote control, batteries for remote, lens cap, CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: Universal ceiling mounts, Optoma screen, DLP® Link™ 3D glasses, RF 3D glasses, RF 3D emitter, wireless HDMI system and Cat6 HDBaseT
Lens Shift: Vertical: 110% ~ 124%
3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats
(Frame pack, side-by-side, top-bottom) and
up converts frame rate from 60Hz to 120Hz
or 24Hz to 144Hz (i.e 60 or 72 frames per
eye). 3D glasses are needed and are sold
separately. Refer to user manual for details.
On Screen Display: Complete on-screen menu adjustments in 22 languages
Optional Wireless: No
Warranty: 1-Year Limited Parts and Labor, 90-Days on Lamp
Projection method: Front, rear, ceiling mount, table top

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.
2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions
3 +/- 5% tolerance