HDMI Inline Coupler, Keystone Type

No mess, no fuss high-definition multimedia interface.

No more messy cables, no fussing with unsightly HDMI cables behind your TV and no need to run long lengths of cable when connecting rooms. These HDMI keystone couplers snap easily into wallplates and require no punching or installation other than connecting HDMI cables (for in-wall installation CL2 or where other in-wall-rated cables are needed). Clean up your theater room or connect adjoining rooms easily. Enjoy full HD resolution up to 4K without the unsightly cables.

Manufacturer Part Number
771351
EAN/UPC
0766623771351,766623771351
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Plastic housing
  • EIA/TIA approved
  • UL listed
  • Straight-through wiring
  • Operating temperature: -40 – 80°C (-40 – 176°F)