Impressive modularity for an extraordinary life cycle and a low TCO
The Workabout Pro is built using modular design principles, enabling you to choose the features you need today and upgrade almost all key features tomorrow by simply changing the modules. Add a new scan engine; a camera; LF, HF or UHF RFID as well as Wi-Fi, cellular and GPS, plus a wide variety of additional options available through our partners.
Boost productivity with superior application performance
With triple the Flash, double the RAM and almost double the processing speed of the prior generation, you get extraordinary performance on all applications.
A high-resolution color 8 MP camera for a world of new applications
With the ability to take sharp, detailed photos, workers can capture indisputable proof of delivery, document damaged product, confirm repair completion and obtain on-the-job assistance from a remote product expert or assistance ordering the right parts.
Comprehensive support for speech-enabled applications
Supports speech-enabled applications, boosting productivity and accuracy in warehousing applications.
The flexibility to choose the right model for every job
Choose the size that best fits the job as well as each worker — short or long. Workers can easily attach a pistol grip to bring comfort to scan intensive tasks, such as inventory cycle counts.
Note:
Communications
WLAN radio type
802.11a/b/g/n; optional diversity antenna module available
WPAN (Bluetooth Support)
Integrated Bluetooth® V2.0 + EDR
WLAN
WLAN Data Rates:
802.11a – up to 54 Mbps
802.11b/g – up to 54 Mbps
802.11n @ 2.4 GHz – up to 72.2 Mbps
802.11n @ 5 GHz – up to 72 Mbps
WLAN Security:
WEP (40 or 104 bit); WPA/WPA2 Personal; WPA/ WPA2 Enterprise – EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC, EAP-FAST, TKIP, AES
Data Capture Options
Scanners
1-D SE965 standard range laser2
NOTE: All scan engines are available factory configured or user installable as either an end cap or slim pod.
Performance Characteristics
Processor (CPU)
Sitara™ AM37x ARM Cortex™ A8 1Ghz processor
Memory
512 MB RAM / 4 GB Flash
Operating system (OS)
Microsoft Windows Embedded CE 6.0
Applications
Bundled Applications: Internet Explorer®; Wordpad®; ActiveSync®; Microsoft Office (WEHH 6.5 only)
Additional Software: Kiosk; MobiControl; Total Recall/TweakIt/Dr. Debug; A.R.C.; Windows® Mobile Device Center
Terminal Emulation: TekTerm; Wavelink TE
Physical Characteristics
LED
flash, video capable
Dimensions (HxWxD)
Long: 8.78" x 2.95"/3.94" x 1.22"/1.65" (223 mm x 75/100 mm x 31/42 mm)
Weight
Long: 18.6 oz / 526 g
Keypad options
Alpha Numeric (long models)
Display type
3.7 in VGA/QVGA (640 x 480), transflective color; touch display; Sunlight visibility with 240 cd/m² brightness
Voice, Speech and Audio
Voice over WWAN1; Push-to-Talk – Voice over Wi-Fi (VoWiFi) capable1; optional headset adapter module to support speech picking applications; integrated microphone and receiver with high volume 86dBA beeper (95dBA beeper with extended range laser)
Power
Battery
PowerPrecision Lithium Ion batteries
High capacity 4400 mAh
RFID
Module options
LF Module
Frequency: 125 kHz
Protocols supported: EM 4x02; EM 4x05; EM 4x50; EM 4200; Q5; Hitag 1 & 2; Hitag S
UHF Module* Frequency: 868 MHz or 915 MHzProtocols supported: EPC Class 1 Gen 2;ISO 18000-6C
HF Module Frequency: 13.56 MHz Protocols supported: ISO14443 type A, B and C, ISO 15693; NFC “Reader to Tag” Mode; fullMifare supportData encryption: 2 SAM slots; ID1 SAM format;Class A, B and C
User Environment
Environmental sealing
IP65
Operating temperature
-4°F to 122°F (-20°C to +50°C)
Storage temperature
-40°F to 140°F (-40°C to +60°C)
Humidity
5%-95% non-condensing
Drop specification
Multiple 5 ft. (1.5 m), 26 drops to polished concrete (powered with options and accessories); multiple 6 ft. (1.8 m) drops to polished concrete
Electrostatic discharge (ESD)
+/- 8kV contact, +/- 15kV air discharge
ACCESSORIES
Optional single slot cradle, 4 slot cradle, 4 slot spare battery charger, vehicle power outlet adapter, vehicle cradle accessory, pistol grip, hand strap, wrist strap, holsters, protective carrying cases and rubber boots
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the Workabout Pro 4 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: http://www.zebra.com/warranty
¹ In the Americas, the Workabout Pro 4 is not approved to be used with any VoIP application using Wide Area Network (WAN) or Wireless Local Area Network (WLAN)
1-D standard range laser: Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium Vapor, LE D3, 450 Ft. Candles (4, 844 Lux) Sunlight: 10, 000 Ft Candles (107, 640 Lux)
3 1-D extended range laser: Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium Vapor, LED3: 450 Ft. Candles (4, 844 Lux) Sunlight: 8, 000 Ft Candles (86, 111 Lux)