EZScan 320 - 1200 DPI Portable WiFi Auto-Feed Scanner

Whether you are out of the office or a business trip, Adesso’s EZScan 320 lets you scan almost anything, anywhere. It is designed to instantly transfer information to your computer via a USB cord and can also run on batteries and a Micro SD card (up to 32GB) that lets you scan with absolute freedom and stores your scan for future use. The EZScan 320 is also equipped with WiFi, a high-speed image sensor, an LCD display, and an auto-feed feature that lets you quickly scan, archive, and organize anything from business cards and contracts, to photographs with sharp DPI resolutions (1200/600/300 DPI) within a few seconds.

WiFi Transmission

The EZScan 320 allows you to scan wirelessly if desired, and lets you store your images in a Micro SD card up to 32GB.

Color Preview Display

The EZScan 320 has a 1.5” TFT LCD Color Display that previews what you have scanned so you can instantly know what you scanned or if you need to make adjustments.

Auto-Feed Scanning

The Adesso EZScan 320 has an Auto-Feed Scanning ability which scans photos through a feed automatically and hands-free.

1200 DPI High Resolution

The EZScan 320 is fully equipped with a high-resolution Contact Image Sensor,  letting you scan up to 1200 DPI in high-quality images.

Manufacturer Part Number
EZSCAN 320
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:        
Scanning Type: Contact Image Sensor (CIS)
Optical Resolution: 1200 DPI
Scan Area:: 8.5” x 47.2” (217mm x 1200mm)
Scanning Speed: Color: 1200/600/300 DPI at 8 sec / 4 sec / 2 sec 
Mono: 1200/600/300 DPI at 6 sec / 2 sec / 1 sec
File Formats: : JPG/PDF
Memory Support: Micro SD Card (up to 32 GB)
Display: Color 1.5” TFT LCD Display
Scan Method: Free Angle Scan
Power Supply: 6 x AA Batteries or USB 
Dimension: 11.2” x 2” x 1.7” (285 x 50 x 43 mm) 
Weight: 0.8 lb. (363 g)

System Requirements:  

Operating System: : Windows 8, 7, Vista and XP, Mac OSX 10.4 and above, Android & iOS Compatible:  
Connectivity Interface:: USB Port:  
Software:: DirectScan Software CD for Windows ; Andriod & iOS apps available for download