EZScan 310 - 1200 DPI WiFi Handheld Scanner

Whether you are out of the office or a business trip, Adesso’s EZScan 310 lets you scan anything, anywhere. It is designed to instantly transfer information to your computer via a USB cord and can also run on batteries and a Micro SD card (up to 32GB) that lets you scan with absolute freedom and stores your scan for future use. The EZScan 310 is also equipped with an LCD display, WiFi connection, and a high-speed image sensor that lets you quickly scan, archive, and organize anything from business cards and contracts, to photographs with sharp DPI resolutions (1200/600/300 DPI).

WiFi Transmission

The EZScan 310 allows you to scan wirelessly if desired, and let’s you store your images in a Micro SD card, up to 32GB

Scan Anything Anywhere

The Adesso EZScan 310 is lightweight and portable, so you can use it in the comfort of your own home, or take it with you on the road. You can scan almost anything with a flat surface, such as magazines and books.

Color Preview Display

The EZScan 310 has a 1.5" TFT LCD Color Display that previews what you have scanned, so you can instantly see what you scanned and whether adjustments need to be made.

1200 DPI High Resolution

The EZScan 310 is fully equipped with a high-resolution contact image sensor, letting you scan up to 1200 DPI in high-quality images.

Manufacturer Part Number
EZSCAN 310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:        
Scanning Type:: Contact Image Sensor (CIS):  
Optical Resolution:: 1200 DPI:  
Scan Area:: 8.5” x 47.2” (217mm x 1200mm):  
File Formats: : JPG/PDF:  
Memory Support:: Micro SD Card (up to 32 GB):  
Display:: Color 1.5” TFT LCD Display:  
Scan Method:: Free Angle Scan:  
Power Supply:: 3 x AA Batteries or USB :  
Dimension:: 10.1” x 1.4” x 0.9” (257 x 36 x 23mm):  
Weight:: 0.3 lb. (136 g): 

System Requirements:   

Operating System: : Windows 8, 7, Vista and XP, Mac OSX 10.4 and above, Android & iOS Compatible:  
Connectivity Interface:: USB Port:  
Software:: DirectScan Software CD for Windows ; Andriod & iOS apps available for download