EZScan 300 - 900 DPI Portable Handheld Scanner

Whether you are out of the office or a business trip, Adesso’s EZScan 300 lets you scan anything, anywhere. It is designed to instantly transfer information to your computer via a USB cord and can also run on batteries and a Micro SD card (up to 32GB) that lets you scan with absolute freedom and stores your scan for future use. The EZScan 300 is also equipped with a high-speed image sensor that lets you quickly scan, archive, and organize anything from business cards and contracts, to photographs with sharp DPI resolutions (900/600/300 DPI).

Scan Anything Anywhere

The EZScan 300 allows you to scan wirelessly if desired, and lets you store your images in a Micro SD card up to 32GB.

Color Preview Display

The EZScan 300 has a 1.5” TFT LCD Color Display that previews what you have scanned so you can instantly know what you scanned or if you need to make adjustments.

900 DPI Resolution 

The EZScan 300 is fully equipped with a high-resolution Contact Image Sensor, letting you scan up to 900 DPI in high-quality images.

Manufacturer Part Number
EZSCAN 300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:        
Scanning Type:: Contact Image Sensor (CIS):  
Optical Resolution:: 900 DPI:  
Scan Area:: 8.5” x 47.2” (217mm x 1200mm):  
File Formats: : JPG/PDF:  
Memory Support:: Micro SD Card (up to 32 GB):  
Display:: Color 1.5” TFT LCD Display:  
Action Buttons:: Power, Up/Down Navigation Buttons:  
Scan Method:: Free Angle Scan:  
Power Supply:: 3 x AAA Batteries or USB Bus Power 5V, 0.5A:  
Dimension:: 9.9” x 1.1” x 1.0” (250 x 28 x 26mm):  
Weight:: 0.3 lb. (145 g):  
 

System Requirements:   


Operating System: : Windows 8, 7, Vista and XP, Mac OSX 10.4 and above:  
Connectivity Interface:: USB Port:  
Software::

Includes DirectScan software for Windows Platform