
The Whistler D17VR Automotive DVR is great for documenting scenic road trips and can even help provide accident footage to insurance companies
Note:
Lcd screen size: 2.7 in. TFT
Pixel: 3m CMOS
Lens: 1700 high definition wide-angle lens
Resolution: 1080p / 720p / wvga / 480p
Files format: MOV
Loop recording: 2min / 3min / 5min
Memory: microSD card max to 32gb
USB: usb1.1/2.0
DC in: dc5v ± 1500ma
Frequency: 50hz / 60hz
Battery capacity: 400mAH
Power consumption: 220mA
Microphone/speaker: support
Language: supported languages are listed in MENU settings
Photo mode: 12 megapixels
Photo format: JPEG
Video output: a/v & hdmi
Video format: PAL /NT SC
USB function: 1. USB-disk 2. PC -camera
Temperature range: +00 ± 400 C @ humidity of 10% - 80%