The VIVOTEK AW-GEV-264A series, referred to as VivoCam PoE switch, is the world’s first PoE switch with IP surveillance management functions. This switch is not only a standard L2 PoE switch, but also able to set up and configure VIVOTEK IP cameras, NVR and CMS. With single AW-GEV-264A series, the VivoCam PoE switch allows users to find all VIVOTEK devices and deploy a surveillance network system automatically.
The AW-GEV-264A series also features Graphic Monitoring, such as Topology/Map view for controlling and understanding network structure and device situation, and Google Map integration to view system situation status for outdoor applications. It not only features surveillance network environment set up functions, but troubleshooting and traffic monitoring functions also help users to clarify and troubleshoot any connection or device issue. In addition, users can also back up their IP camera configuration files, and batch re-boot/re-store camera device through the VivoCam PoE switch. With all of these features and more, the AW-GEV-264A series is the best PoE solution to install and manage your VIVOTEK devices.
Note:
Specifications-Managing IP Surveillance
Model: AW-GEV-104A-130
Product Description : VivoCam 8xGE PoE + 2x GE UTP/SFP L2 Managed Switch
Managing IP Surveillance Functions:
Management: