Note:
Models: AW-FGT-180A-250
IP Camera Compatibility
Video Resolution: Megapixel/D1/VGA
Video Compression: MJPEG/MPEG-4/H.264/H.265
Compatible Camera List: VIVOTEK Network Cameras
Ethernet
Fast Ethernet (RJ45): 16
Combo Gigabit Ethernet (RJ45/SFP): 2
Standards
IEEE 802.3 10-BASE-T (Ethernet): Supported
IEEE 802.3u 100-BASE-TX (Fast Ethernet): Supported
IEEE 802.3ab 1000-BASE-T (Gigabit Ethernet): Supported
IEEE 802.3x Flow Control: Supported
IEEE 802.3af Power over Ethernet: Supported
IEEE 802.3at Power over Ethernet Plus: Supported
Ethernet Performance
MAC Address: 4 K
Buffer Memory: 160 KB
Transmission Method: Store and Forward
Backplane: 7.2 Gbps
Auto-MDI/MDI-X, Auto-Negotiation: Supported
Filtering/Forwarding Rates
10Mbps: 14,880 pps
100Mbps :148,000 pps
1000Mbps: 1,488,000 pps
Transmission Media
10Base T: Cat. 3, 4, 5 UTP/STP
100Base TX: Cat. 5, 5e UTP/STP
1000Base T: Cat. 5e/6/7 UTP/STP
PoE Function
Number of PoE Out Ports: 16
Max. PoE Output Power/per Port: 30W
Total PoE Power Budget: 240W
802.3at/af Standard Compatible: Yes
Over Current Protection: Supported
Circuit Shorting Protection: Supported
Power Pin Assignment: 1/2(+), 3/6(-)
PoE PD Auto Detection: Yes
General
LED Indicators: Power, LAN ports x16, PoE ports x16, GE ports x4
Power Input: 100~240VAC / 50~60Hz
Power Consumption: 250W
Dimensions: 440 (L) x 200 (W) x 44 (H) mm
Weight: 3.6 kg
Operating Temperature: 0°C ~ 50°C (32°F ~ 122°F)
Storage Temperature: -20°C ~ 70°C (-4°F ~ 158°F)
Humidity
Operating: 10~90% (Non-condensing)
Storage: 10~90% (Non-condensing)
Safety Certifications: CE, C-Tick, FCC, LVD, VCCI
Accessories
Optional Accessories SFP Transceiver
SFP-1000-MM85-X5: MMF, 0.5 km, 0°C ~ 70°C
SFP-1000-MM13-02: MMF, 2 km, 0°C ~ 70°C
SFP-1000-SM13-10: SMF, 10 km, 0°C ~ 70°
SFP-1000-SM13-40: SMF, 40 km, 0°C ~ 70°