DCS-2210L Full HD PoE Day/Night Network Camera

Camera Overview

The D-Link DCS-2210L Full HD PoE Day/Night Network Camera is a versatile camera perfect for monitoring low-light environments in your home or business. It combines a high definition sensor with a built-in IR LED to help you keep watch over areas in complete darkness. Additionally, the DCS-2210L is mydlink™-enabled, which makes it easy to setup and accessible from anywhere through the Internet using the free mydlink Lite app on your smartphone or tablet, or through any web browser on a computer. The DCS-2210L includes support for Power over Ethernet (PoE), so the camera can be placed in areas where no power outlet is nearby. The DCS-2210L also offers simple installation, an intuitive web-based interface, remote monitoring and motion detection features for a complete and cost effective home security solution.

24/7 Video Surveillance

The DCS-2210L is built with a 2-megapixel image sensor to give you sharp, high quality snapshots and videos with resolutions up to Full HD 1080p (1920 x 1080), allowing you to see clearer details on objects of interest. The DCS-2210L features a built-in IR LED and IR cut filter, making it suitable for both day and night applications. A Power over Ethernet (PoE) port allows you to connect the DCS-2210L to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet.

High Performance Video Streaming

The DCS-2210L supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-2210L supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network.

Instant Anywhere Access with mydlink Cloud Service

The DCS-2210L is mydlink-enabled, which means that you can view and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the free mydlink Lite mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible.

A Complete, Expandable Surveillance Solution

The DCS-2210L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities.

Manufacturer Part Number
DCS-2210L
EAN/UPC
0790069411816,790069411816,0790069411700,790069411700,0790069366741,790069366741
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Camera Hardware Profile:

  • 1/2.7” 2 Megapixel CMOS sensor
  • 5 metre IR illumination distance
  • Minimum illumination: 0 lux with IR LED on
  • Built-in Infrared-Cut Removable (ICR) Filter module
  • Built-in PIR sensor (5 metre)
  • Built-in microphone and speaker
  • 10x digital zoom
  • Focal length: 2.8 mm
  • Aperture: F1.8
  • Angle of view:
    • (H) 103°
    • (V) 55°
    • (D) 118°

 Image Features:

  • Configurable image size, quality, frame rate and bit rate
  • Time stamp and text overlays
  • Configurable motion detection windows
  • Configurable privacy mask zones
  • Configurable shutter speed, brightness, saturation, contrast, and sharpness

 Video Compression:

  • Simultaneous H.264/MPEG-4/MJPEG format compression
  • H.264/MPEG-4 multicast streaming
  • JPEG for still images

 Video Resolution:

  • 16:9 - Up to 30 fps at 1920 x 1080, 1280 x 720, 800 x 450, 640 x 360, 480 x 270      
  • 4:3 - Up to 30 fps at 1440 x 1080, 1280 x 960, 1024 x 768, 800 x 600, 600 x 480, 320 x 240

Audio Support:

  • MPEG-4 AAC audio encoding, bit rate: 16 kbps to 128 kbps
  • G.711 audio encoding, bit rate: 8 kbps to 64 kbps

 

External Device Interfaces:

  • 10/100 BASE-TX Fast Ethernet port
  • Supports 802.3af PoE
  • DI/DO socket for connection to external devices
  • microSD/SDHC card slot1

Network

Network Protocols:

  • IPv6 / IPv4
  • TCP/IP
  • UDP
  • ICMP
  • DHCP client
  • NTP client (D-Link)
  • DNS client
  • DDNS client (D-Link)
  • SMTP client
  • FTP client
  • Bonjour
  • HTTP / HTTPS
  • Samba client
  • PPPoE
  • UPnP port forwarding
  • RTP / RTSP/ RTCP
  • IP filtering
  • QoS
  • CoS
  • Multicast
  • IGMP
  • ONVIF compliant

Security:

  • Administrator and user group protection
  • Password authentication
  • HTTP and RTSP digest encryption

System Management

System Requirements for Web Interface:

  • Operating System: Microsoft Windows 8/7 (32/64-bit)/Vista (32/64-bit)/XP, Mac OS X 10.5 or above     
  • Browser: Internet Explorer 7, Firefox 12, Safari 7 or above

Event Management:

  • Motion detection, Periodic, Digital Input, System Boot, Network Lost, PIR
  • Event notification and saving/uploading of snapshots/video clips via e-mail, FTP, network storage, or SD card
  • Supports multiple SMTP and FTP servers
  • Multiple event notifications
  • Multiple recording methods for easy backup

Remote Management:

  • Take snapshots/video clips and save to local hard drive or NAS via web browser
  • Configuration interface accessible via web browser

Mobile Support:

  • mydlink mobile app for iOS and Android mobile devices

D-ViewCam System Requirements:

  • Operating System: Microsoft Windows 8/7 (32/64-bit)/Vista (32/64-bit)/XP
  • Protocol: Standard TCP/IP

D-ViewCam Software Functions:

  • Remote management/control of up to 32 cameras
  • Viewing of up to 32 cameras on one screen
  • Supports all management functions provided in web interface
  • Scheduled motion triggered, or manual recording options

Physical

Weight:

  • 80 g (2.82 ounces)        

Power:

  • Input: 100 to 240 V AC, 50/60 Hz
  • Output:  5 V DC, 1.2 A, 50/60 Hz

Power Consumption:

  • max. 3.5 W 

Temperature:

  • Operating: 0 to 40 °C (32 to 104 °F)
  • Storage: -20 to 70 °C (-4 to 158 °F)

Humidity:

  • Operating: 20% to 80% non-condensing
  • Storage: 5% to 95% non-condensing

Certifications:

  • CE
  • CE LVD
  • FCC
  • C-Tick