Joya X2 Plus Handheld Terminal

The Joya X2 device with 2D imaging technology is Datalogic’s new pod used for self-shopping solutions.  Designed around the ergonomic and well-known form factor of Datalogic’s Joya family, the X2 device takes advantage of its omnidirectional 2D scanner in order to make the shopping experience easier and richer.

The Joya X2 device with 2D imaging technology can read both 1D and 2D codes from standard labels, smartphone displays and electronic shelf labels (ESL). Bar code reading is further enhanced by Datalogic’s patented ‘Green Spot’ technology for visual good-read feedback, perfect for noisy environments.

Using Joya’s 2D imaging technology, customers can redeem coupons, either printed on paper or displayed on their smartphones or other mobile devices. Customers can bag items as they shop then pay at self-payment kiosks without having to wait in the checkout line or remove their bagged items from the cart.

Joya X2 devices also double as stand-alone mobile computers that support a wide variety of applications outside of self-shopping, such as inventory management functions, queue-busting, or other uses requiring basic interactivity with a host system.

Manufacturer Part Number
911300119
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (WLAN) IEEE 802.11 b/g/n; Wi-Fi Security Standards, WEP, WPA, TKIP, WPA2, Cisco CCX v4 compatible
PERSONAL AREA NETWORK (WPAN) Bluetooth® wireless technology IEEE 802.15; Class 2 with EDR

DECODING CAPABILITY
1D / LINEAR CODES Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes
2D CODES Aztec Code, Data Matrix, MaxiCode, Micro QR Code, QR Code
POSTAL CODES USPS Intelligent Mail, Royal Mail
STACKED CODES GS1 DataBar Composites, EAN UPC Composites, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked, MicroPDF417, PDF417

ELECTRICAL
BATTERY Replaceable battery pack with rechargeable Li-Ion batteries; 3.7 V; 2,300 mAh (8.51 Watt-hours)

ENVIRONMENTAL
DROP RESISTANCE Withstands drops from 1.2 m / 4.0 ft onto concrete
TEMPERATURE Operating: 0 to 40 ºC / 32 to 104 ºF

INTERFACES
INTERFACES USB 1.1 Client (with standard Micro-USB connector)

PHYSICAL CHARACTERISTICS
BUMPERS Top and bottom rubber bumpers (lighting on top bumper)
DIMENSIONS 14.9 x 7.3 x 4.4 cm / 5.8 x 2.8 x 1.7 in
DISPLAY Joya X2 Plus: TFT-LCD color display; QVGA: 320 x 240 pixels; 2.8 in diagonal; 65k colors; Touch Screen
KEYBOARD 6 Fully programmable keys available in standard colors: Blue, Green, Red, Orange
TOP COVER In-mould decorated plastic cover (Custom colors and logo options are available)
WEIGHT With battery: 255.0 g / 9.0 oz

READING PERFORMANCE
DEPTH OF FIELD 4.3 to 35.0 cm / 1.7 to 13.8 in, depending on bar code density
MINIMUM RESOLUTION Linear codes at 4 mils; 2D codes at 5 mils
READING INDICATORS Beeper (Polyphonic audio codec); Datalogic’s patented ‘Green Spot’ technology for good-read feedback

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE Complies to EU RoHS

SOFTWARE
CONFIGURATION AND MAINTENANCE Wavelink Avalanche® device management prelicensed, available upon request
DEVELOPMENT SDK Suite available upon request

SYSTEM
MEMORY Joya X2 Plus: System RAM: 256 MB; System Flash: 1 GB Flash Disc; 4 GB additional Flash on SD card
MICROPROCESSOR XScale™ PXA310 @ 624 MHz; 32 bit
OPERATING SYSTEM Microsoft Windows CE 6.0 Professional

WARRANTY
WARRANTY 1-Year Factory Warranty