Joya X1 Basic Handheld Terminal

The Joya X1 device is Datalogic’s pod used for self-shopping solutions.  It offers cutting-edge technology and advanced performance in an ergonomic form factor that is easy to use. 

Customers use the Joya X1 device simply by pointing it at a product bar code, clicking on a button to scan the code, which then shows a descriptions and the price of the product on the display.  While shopping, customers will be able to check a list of all products previously scanned and have access to an up-to-date total of their purchases, additional store offers, promotions and discounts. 

The Joya X1 device allows customers to bag their own merchandise as they scan and shop. When their shopping is completed, they simply go to the checkout and pay using self-payment kiosks without having to remove any of the merchandise from the cart or bag. This reduces waiting times considerably. 

The Joya X1 device can also be used as a Queue Busting service, allowing a clerk to scan the items in a customer’s basket while they’re standing in line and when they reach the register, they simply pay for their items which are already totaled, reducing waiting times.

Manufacturer Part Number
911300073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (WLAN) IEEE 802.11 b/g/n; Wi-Fi Security Standards, WEP, WPA, TKIP, WPA2, Cisco CCX v4 compatible

DECODING CAPABILITY
1D / LINEAR CODES Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes

ELECTRICAL
BATTERY Removable battery pack with rechargeable Li-Ion batteries

ENVIRONMENTAL
DROP RESISTANCE Withstands drops from 1.2 m / 4.0 ft onto concrete
TEMPERATURE Operating: 0 to 40 ºC / 32 to 104 ºF

INTERFACES
INTERFACES USB 1.1 Client (with standard Micro-USB connector)

PHYSICAL CHARACTERISTICS
BUMPERS Top and bottom rubber bumpers (lighting on top bumper)
DIMENSIONS 14.9 x 7.3 x 4.4 cm / 5.8 x 2.8 x 1.7 in
DISPLAY Joya X1 Basic: TFT-LCD color display; QVGA: 320 x 240 pixels; 2.8 in diagonal; 65k colors
KEYBOARD 6 Fully programmable keys available in standard colors: Blue, Green, Red, Orange
TOP COVER In-mould decorated plastic cover (Custom colors and logo options are available)
WEIGHT With battery: 255.0 g / 9.0 oz

READING PERFORMANCE
READER CCD imaging engine; Scan Rate: 50 scans/sec
Optical Resolution: 5 mils
READING INDICATORS Beeper (Polyphonic audio codec); Datalogic’s patented ‘Green Spot’ technology for good-read feedback

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE Complies to EU RoHS

SOFTWARE
CONFIGURATION AND MAINTENANCE Wavelink Avalanche® device management prelicensed, available upon request
Datalogic Configuration Utility (DCU)
DEVELOPMENT SDK Suite available upon request

SYSTEM
MEMORY Joya X1 Basic: System RAM: 128 MB; System Flash: 512 MB Flash Disc
MICROPROCESSOR XScale™ PXA310 @ 624 MHz; 32 bit
OPERATING SYSTEM Microsoft Windows CE 6.0 Core

WARRANTY
WARRANTY 1-Year Factory Warranty