16GB Mobile On-the-Go Flash Drive

Upgrade your iOS storage with the V7 O'Pro9 Mfi certified on-the-go (OTG) Flash Drive. Equipped with a USB 2.0 and lightning connector for compatibility with laptops and iOS based iPads, iPods and iPhones. High Speed read/write of 7-8MB/s allows you to copy 100MB files within 15 seconds making transferring data between devices a snap. Included iSafeFile comes with flexible storage options so your files can be stored on the local storage or on external storage. Files in local storage can be encrypted using highly secure AES 256 encryption so files are invisible to other iOS services unless Flash Drive is plugged in. External storage option always quick and easy file transfers between devices. Using the iSafeFile App you can playback video / audio files stored in the drive. V7 O'Pro9 is Mfi certified for use with iOS devices and is great way to expand your storage, share your files, secure your private files or to simply use it to backup your contacts, images, and files.

  • High Speed Flash Drive for iOS with read/write speeds up to 7-8MB/s; Copy 100MB in 15 seconds
  • Highly secure AES 256 Bit encryption keeps your data safe
  • External storage to backup for contacts, photos and documents
  • Offline data sharing between your Laptop and iOS devices or between iOS devices
  • Playback video and audio files from the drive using iSafeFile App

Manufacturer Part Number
VOTGI16G-5N
EAN/UPC
0662919086263,662919086263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

V7 Model #: VOTGI16G-5N
IM SKU #: ZZ0657
EAN: 0662919086263
Capacity: 16 GB
Color: Silver
Compatibility: iPad, iPod, iPhone with lightning connector
Compliance: CE, FCC, RoHS, Mfi Certified
Country of Origin: China
Data Transfer Rate: Read > 7 MB/s, Write > 7 MB/s
Housing: Aluminum
Interfaces/Port: USB 2.0 (USB1.0 and 1.1 compatible), Lightning connector
Package dim. (L/W/H): 4.92 x 2.95 x 1.18 in
Package Weight: 0.2 lbs
Packaging type: 4 Color Retail Box
Product dim. (L/W/H): 2.56 x 1.34 x 0.51 in
Product Weight: 0.05 lbs
System Requirements: iOS7 or later, Windows XP/7/8, Mac OS X or higher
Warranty: 1 Year