Resolution ahead of the mainstream
Enter a new dimension of multi-tasking with amazing detail powered by QHD (2560x1440) resolution and ultra-wide viewing angles for easy collaboration.
Uncompromised productivityMore usability features allow you to work the way you want.
Designed for peace of mind.
Your Dell 24 Monitor – P2416D is designed to be pixel perfect. That’s why if you find even just one bright pixel, we’ll replace it under our Premium Panel Guarantee.
Should you need help down the road, this high-performance monitor also comes with a 3-year Limited Hardware Warranty and 3-year Advanced Exchange Service.
Environmentally-conscious design
The Dell 24 Monitor – P2416D meets the latest regulatory and environmental standards.
Made with eco-friendly materials, the P2416D is made of more than 25% post-consumer recycled materials. It is BFR/PVC-free (excluding external cables) and has an arsenic-free glass and mercury-free LED panel.
Enhanced power management with PowerNap dims the monitor to the minimum brightness level or put it into sleep mode when it is not in use.
Note:
Display
ColorConnectivity
DP 1.2, HDMI 1.4, VGA, 4 x USB 2.0
Security
Security lock slot (cable lock sold separately)
Dimensions
Dimension with Stand
Height with stand (compressed /extended): 369.0 mm (14.53 inches) / 499.0 mm (19.65 inches)
Depth: 205.0 mm (8.07 inches)
Width: 565.6 mm (22.27 inches)
Power
Voltage Required
100 VAC to 240 VAC / 50 Hz or 60 Hz + 3 Hz / 1.5 A (typical)
Environmental
Temperature Range Operating
0 °C to 40 °C (32 °F to 104 °F)
Regulatory
ENERGY STAR
EPEAT Gold
TCO