Z400s Solid State Drive SSD

An All-in-one High Performance and Reliable SSD for HDD Replacement

The SanDisk Z400s SSD delivers the performance, capacities, and form factors ideal for replacing HDDs in embedded and mainstream computing platforms. It can outperform HDDs by a factor of 20, while providing 5x the reliability at 1/20th the power consumption.

The Z400s is highly versatile and can accommodate a wide range of platforms with its variety of form factors and capacities. It is available in 2.5” 7mm cased, M.2 2280, and mSATA form factors with capacities from 32GB up to 256GB.

Reduce TCO and Maximize ROI

The SanDisk Z400s SSD can improve total cost of ownership (TCO) by reducing downtime and service requests due to hard drive failures. Its solid-state design means there are no moving parts, making it shock-resistant and much more reliable than traditional HDDs.

Endurance

The Z400s is able to sustain a high volume of transactions, making it well-suited for POS systems, ATMs, and other embedded platforms that handle frequent transactions.

Low Power

Its low power characteristics mean it generates very little heat, making the Z400s perfect for green and fan-less designs.

Manufacturer Part Number
SD8SFAT-032G-1122
EAN/UPC
0619659134228,619659134228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factors: 2.5” 7mm cased, M.2 2280, mSATA
  • Capacities**: 32GB, 64GB, 128GB, 256GB
  • Interface: SATA Revision 3.2 (6 Gb/s) backward compatible to SATA Revision 2.0 (3 Gb/s) and SATA Revision 1.0 (1.5 Gb/s)
  • Sequential Read/Write**:Up to 546/342MB/s
  • Random Read/Write**: Up to 33/62k IOPS
  • Endurance (TBW)**: 20 TBW (32GB), 40 TBW (64GB), 72 TBW (128 and 256GB)
  • Active Power (mW):50
  • Slumber(mW): 20
  • DEVSLP(mW)**:≤5
  • Weight(g):
    • 2.5” 7mm: 30 ± 1g
    • 2.5” 7mm: 30 ± 1g
    • mSATA: 5.0 ± 0.5g
  • Operating Temperature: 32ºF to 158ºF (0°C to 70°C)
  • Non-operating Temperatures: -67ºF to 185ºF (-55°C to 85°C)
  • Operating Vibration: 5 gRMS, 10 – 2000 Hz, 3 axes
  • Non-operating Vibration: 4.9 gRMS, 7 – 800 Hz, 3 axes
  • Operating/Non-operating Shock: 1,500 G @0.5 msec half sine
  • Certifications: FCC, UL, TUV, KC, BSMI, VCCI