DT90 Mobile Computer

The Wasp DT90 mobile computer is specially designed to meet the demands of your scan-intensive environment. Collect data accurately and efficiently with the DT90’s integrated barcode scanner. Add and update quantities with the 38-key functional keypad. The backlit, color touch-screen delivers crisp, high-contrast viewing so data can be easily reviewed indoors or outdoors. The DT90 is available with either a 1D or 2D scan engine.

The DT90 offers durable, rugged construction able to withstand multiple 5 foot drops to concrete. Built to tolerate tough, high-traffic environments, the DT90 carries an IP64 particulate and water sealant rating which protects the device from water and dust. The pistol grip ensures the DT90 is comfortable for prolonged use in warehouse, retail, manufacturing, transportation, and logistics.

The DT90 features the user-friendly Windows CE 6.0 Professional operating system with 802.11 a/b/g communication for connectivity across your organization’s wireless network and powered by a 624 MHz microprocessor.

Also available, DT90 Mobile Computer Batch NO-WiFi/Bluetooth (1D only), no-grip is ideal for government and military environments. It features the same characteristics of a DT90 mobile computer without the communication components or the pistol grip handle.

The DT90 includes a 1-year manufacturer’s warranty covering material defects.

Manufacturer Part Number
633808928612
EAN/UPC
0633808928612,633808928612
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM
Windows CE 6.0 Professional
Intel® XScale PXA310 @ 624 MHz
256 MB RAM
512 MB Flash
MicroSD slot supports SDHC memory card up to 32 GB

DISPLAY
TFT/Transflective LCD with 240 x 320 pixel resolution, LED backlight and integrated touch screen, 3.2 in (8.1 cm) diagonal;

KEYPADS
38-key FUNCTIONAL

INPUT DEVICE
Laser barcode scanner (1D)

SYMBOLOGIES
1D / Linear Codes: Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.

ENCLOSURE
Handheld: 7.6 in. L x 3.0 in. W x 1.3 in. H (19.3 cm L x 7.6 cm W x 4.2 cm H) / 2.4 x 1.4 in. (6.1 x 3.5 cm) at keyboard
Weight: Handheld with standard battery 13.8 oz. (392 g)

ENVIRONMENT
Operating temperature: 14°F to 122°F (-10°C to 50°C)
Storage temperature: -4°F to 158°F (-20°C to 70°C)
Relative humidity: 5% to 95% non-condensing
Drop specification: Withstands repeated 5 foot (1.5 m) drops to concrete
Sealing: IP64

POWER SOURCE
Standard battery: Rechargeable Li-Ion battery pack @ 3.7V, 3000mAh (11.1 Watt-hours)

PART NUMBERS
Wasp DT90 Mobile Computer Batch - no WiFi/Bluetooth, no grip: 633808928612
Wasp DT90 Single Slot Dock: 633808928698
Wasp DT90 Replacement Data Cable: 633808928650
Replacement Power Supply for Single Slot Dock: 633808928667
WDT90 Holster: 633808928674
Wasp DT90 Standard Li-Ion Battery (3.7V, 3000 mAh): 633808928636
Wasp DT90 High Capacity Li-Ion Battery (3.7V, 5200 mAh): 633808928643