VB-R11 Network Camera

VB-R11

Keep every angle covered

Benefits

  • Excellent subject tracking with continuous 360°panning
  • Superb low light performance, near or far
  • Fast and accurate control with precision targeting
  • Additional Intelligent Intruder and Scream detection
  • Enhanced bandwidth management and bit rate control

Manufacturer Part Number
0306C001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAMERA

IMAGE SENSOR: 1/3" CMOS (RGB)
NUMBER OF EFFECTIVE PIXELS: Approx. 1.3 million pixels
ANALOG VIDEO RESOLUTION:  
ANALOG VIDEO STANDARD:  
ANALOG S/N RATIO:  
SCANNING METHOD: Progressive Scan
LENS: 30x optical zoom lens with auto focus
FOCAL LENGTH: 4.4 (W) - 132 mm (T)
F-NUMBER: F1.4 (W) - F4.6 (T)
DIGITAL ZOOM: 20x
HORIZONTAL VIEWING ANGLE: 58.4° (W) - 2.1° (T)
VERTICAL VIEWING ANGLE: 34.1° (W) - 1.2° (T)
DAY/NIGHT: Yes
I/R CUT FILTER: Automatically removable infrared-cut filter
MIN. SUBJECT ILLUMINATION - DAY (COLOR):     0.03 lux (F1.4, shutter speed 1/30 sec., when smart shade control is off, 50IRE)
MIN. SUBJECT ILLUMINATION - NIGHT (MONOCHROME):     0.002 lux (F1.4, shutter speed  1/30 sec., when smart shade control is off, 50IRE)
FOCUS MODES: Auto/One-shot AF/Manual/Fixed at infinity
SHOOTING DISTANCE: Day Mode: 0.3 m (12 in.) - infinity (W), 2.0m (6.6 ft.) - infinity (T)
Night Mode: 1.0 m (3.3 ft.) - infinity (W), 2.0 m (6.6 ft.) - infinity (T) 
SHUTTER SPEED: 1 - 1/16000 sec.
EXPOSURE MODES: Auto/Auto (Flickerless)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Aperture, Gain)
WHITE BALANCE: Auto/Light Source/Manual
Light Source: Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/Halogen Lamp
Manual: One-shot WB/R Gain/B Gain
METERING MODES: Center-Weighted/Average/Spot
EXPOSURE COMPENSATION: 9 levels
SMART SHADE CONTROL: Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
HAZE COMPENSATION: Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
AGC LIMIT: 6 levels
IMAGE STABILIZER: Digital (2 Levels)
PAN ANGLE RANGE: 360°continuous panning
TILT ANGLE RANGE: 180° (ceiling-mounted position: 0° - 180°)
ROTATION ANGLE RANGE:  
IR ILLUMINATION RANGE:  
MOVING SPEED: Pan: Max. 450°/sec.
Tilt: Max. 450°/sec.

SERVER

VIDEO COMPRESSION METHOD: JPEG, H.264
BIT RATE CONTROL: Target Bit Rate: 64-16384 kbps
VIDEO SIZE: JPEG, H.264: 1280 x 720, 640 x 360, 320 x 180
1280 x 960, 640 x 480, 320 x 240
SIMULTANIOUS VIDEO STREAMS:  
VIDEO QUALITY: JPEG, H.264: 10 levels 
FRAME RATE: JPEG: 0.1 - 30 fps
H.264: 1/2/3/5/6/10/15/30 fps
MAXIMUM FRAME RATE: 1280 x 960 : 30fps
ADSR: AREA-SPECIFIC DATA SIZE REDUCTION: Number of Specified Areas: Max. 8 windows
I-FRAME INTERVAL: 0.5/1/1.5/2/3/4/5 sec.
SIMULTANIOUS CLIENT ACCESS: Max. 30 Clients + 1 Admin Client
- H.264: Max. 10 Clients
CAMERA CONTROL: Administrator, Authorized user, Guest user (level of control varies depending on user)
ACCESS CONTROL: User authority (user name and password), Host Access Restrictions (IPv4, IPv6)
ENCRYPTED COMMUNICATIONS: SSL/TLS, IPsec
IEEE 802.1X: EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP
ONVIF Version: Ver. 2.4.2, Profile G, Profile S
IPv4 PROTOCOL: TCP/IP, UDP, HTTP, FTP, SNMP (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS,ARP, ICMP, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), AutoIP, RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
IPv6 PROTOCOL: TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), RTP/RTCP, RTSP,SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
AUTO IP (LINK-LOCAL): Yes
AUDIO COMPRESSION METHOD: G.711 μ-law (64 kbps)
AUDIO COMMUNICATION METHOD: Full-duplex (two-way) - Echo cancellation function compliant
RTP, Sound Transfer Protocol by Canon
AUDIO FILE PLAYBACK: Available (audio files can be played back when an event is triggered by the intelligent function or external device input.)
PRIVACY MASK: Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)
VIEW RESTRICTION: Available
PRESETS: Number of registers: Max. 256 positions (+Home Position)
Items to Reg.: Pan/Tilt/Zoom, Exposure, Smart Shade Control, Focus, White Balance, Video Quality Adjustment, Day/Night, Haze Compensation
Number of Preset Tour Route: Max. 5
INTELLIGENT FUNCTION - VIDEO: Detection Types: Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection, Intrusion Detection, and Auto Tracking
INTELLIGENT FUNCTION - AUDIO: Volume Detection, Scream Detection
INTELLIGENT FUNCTION - DETECTION SETTINGS: Max. 15
EVENT TRIGGER TYPE: External Device Input, Intelligent Function (Video), Intelligent Function (Audio), Timer, Day/Night Switch
Number of Linked Events: 2
Linked Event Conditions: AND, OR (whether or not there is a sequence to events)
IMAGE UPLOAD: FTP/HTTP/SMTP (e-mail)
EVENT NOTIFICATION: HTTP/SMTP (e-mail)
ON-SCREEN DISPLAY: Available
IMAGE CROPPING FUNCTION: N/A
DAYLIGHT SAVING TIME: Available
CUSTOM SETTINGS:  

INTERFACE

NETWORK TERMINAL: LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))
AUDIO INPUT TERMINAL: φ3.5 mm (φ0.14 in.) mini-jack connector (monaural)
Switch LINE IN/MIC IN in the setting page.

AUDIO OUTPUT TERMINAL: φ3.5 mm (φ0.14 in.) mini-jack connector (monaural)
LINE OUT (connect to an amplifier speaker)
EXTERNAL DEVICE I/O TERMINAL: Input x 2, Output x 2
ANALOG VIDEO OUT: N/A
MEMORY CARD TYPE: SD Memory Card, SDHC Memory Card, SDXC Memory Card Compatible
MEMORY CARD RECORDED CONTENT: Log, Video (Event, Manual, ONVIF, Timer, Upload)
MEMORY CARD RECORDED FRAME RATE: Frame Rate: Max. 1 fps (JPEG)
Max. 30 fps (H.264)

OPERATING ENVIRONMENT

TEMPERATURE: AC, DC, PoE: -10°C - +50°C (+14°F - +122°F)
HUMIDITY: 5% - 85% RH (without condensation)

STORAGE ENVIRONMENT

TEMPERATURE: -30°C - +60°C (-22°F - +140°F)
HUMIDITY: 5% - 90% RH (without condensation)

POWER SUPPLY

PoE: PoE power supply via LAN connector (IEEE802.3at Type1 PoE compliant)
AC ADAPTER: PA-V18 (100 - 240 V AC) (sold separately)
EXTERNAL POWER SOURCE: 24 V AC/12 V DC

POWER CONSUMPTION

WITH PoE: Max. approx. 9.5 W
WITH AC ADAPTER: AC Adapter PA-V18: Max. approx. 9.6 W (100 V AC)
Max. approx. 9.8 W (240 V AC)
WITH 12VDC: Max. approx. 8.8 W
WITH PoE +: N/A
WITH 24VAC: Max. approx. 9.2 W

OTHER

DIMENSIONS: (φ x H) φ199 x 199 mm (φ7.83 x 7.83 in.)
MOUNTING POSITION: Ceiling mount
HEATER: N/A
WEIGHT: Approx. 1990 g (4.39 lb.)
OUTDOOR READY: No
IP RATING: N/A
VANDAL RESISTANT: No
IMPACT RESISTANCE: N/A