Flash Survivor Stealth 16GB USB 3.0 Flash Drive

Military-style data transport with USB 3.0 and USB 2.0 compatibility

Your files are important — that's why you're taking them with you. Flash Survivor Stealth® USB 3.0 flash drives help keep them safe. The anodized, aircraft-grade aluminum housing is waterproof to 200 meters, vibration-resistant, and shock-resistant.

USB 3.0 speed

If you move a lot of data, you've noticed that as convenient as USB flash drives are, they never seem to be as fast as you'd like. USB 3.0 changes the game. Flash Survivor Stealth USB 3.0 offers read speeds up to four times faster than traditional USB 2.0 drives. It's fast enough to view most videos directly from your Flash Survivor Stealth, without having to take the usual extra step of copying it to a hard drive first.

High-performance USB 2.0 support

Not only is Flash Survivor Stealth USB 3.0 backward compatible with USB 2.0 — it offers great performance, too. No matter how up-to-date your PC is, you'll be able to quickly take care of moving your files and be off on your next adventure.

Universal compatibility

It works with Microsoft® Windows®, Mac® OS X, and even Linux without drivers, and there's no software to install. Just plug it in, and go. If your computer has a USB 2.0 or 3.0 connector, you can use Flash Survivor Stealth USB 3.0.

Proven reliability

With almost two decades of building enthusiast-grade memory and components, we've earned a reputation for quality, compatibility, and performance. Need help? We're available by phone call, email or web forum.

Manufacturer Part Number
CMFSS3B-16GB
EAN/UPC
0843591066365,843591066365
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Five years

Weight: 0.08 lbs

Interface: USB 3.0

Unformatted Capacity: 16 GB

Operating System: Windows® 7, Windows Vista®, Windows XP, Windows 2000, Windows Me, Mac OS X v9.x and above, Linux Kernel 2.4.2 and higher

Shock: 40G