Courier Modemulator & 3G M2M Cellular Gateway

Easy Conversion of Legacy Dial-up Solutions to the Cellular Network

The new USRobotics® Courier® Modemulator™ and Cellular M2M Gateway is a drop-in cellular replacement for legacy analog systems that require peer-to-peer connectivity†. Emulating a dial-up modem allows equipment to seamlessly connect over a cellular network instead of over the PSTN in legacy M2M applications. Existing legacy hardware and software systems remain untouched when used with the Modemulator — providing extended product life and simplified cellular deployments. Compatibility with both the PSTN and packet switched data networks provides network flexibility that allows an open ended transition plan and eliminates the need for a system overhaul — saving both time and money. By providing a 2-in-1 device, analog customers can transition select sites to cellular in the most efficient and cost-effective way while utilizing the network that is right for the situation. USR's Modemulator & Cellular Gateway provides reliable, secure connections for mission critical M2M applications.

The gateway provides LAN to WWAN routing and GPS functionality in a single device certified on all major 3G cellular networks (CDMA/EVDO and WCDMA/HSPA+). An embedded serial port allows quick implementation for a wide variety of serial based systems already out in the field making it ideal for M2M Serial applications including remote maintenance and control, Point of Sale, monitoring, and automation. The Courier Cellular Gateway is simple to configure locally or remotely from your PC, tablet or smartphone with the cloud based management system allowing fast implementation — reducing customer costs significantly and lowering the entry barriers to a wide range of M2M solutions and an easier transition from analog to cellular. USRobotics' Courier Modemulator & M2M Cellular Gateways continue to offer reliable, secure connections for mission critical applications — for both GSM and CDMA networks allowing more flexible and cost-effective global solutions.

Manufacturer Part Number
USR3520
EAN/UPC
0738168041695,738168041695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications & StandardsPhysical

  • 1 Main Antenna Connection: 50 Ohm SMA female (WWAN Main)
  • 1 Diversity Antenna/GPS Connection: 50 Ohm SMA female (WWAN Div / GPS)
  • 1 10/100 Mbps RJ45 Connector
  • 1 Power connector: 4 pin Micro-Fit™ 3.0, dual row, 2 circuits
  • 7 3-color LEDs showing system status and signal strength
  • 1 reset switch
  • 1 internal SIM slot (1.8V/3V) - USIM/SIM Class B and Class C
  • DTE interface: 1 RS-232 DB9 Male connector
  • DCE interface: 1 RS-232 DB9 Female connector
  • 2 LEDs indicators: system connect status, operating mode
  • 1 mode switch: Modemulator/Gateway

Serial Port Ratings

  • Terminal Port RS-232C DCE: Auto-baud detection of 115200, 57600, 38400, 19200, 9600, 4800, 2400, 1200, and 300 bps
  • Modem Port RS-232C DTE: 115200, 57600, 38400, 19200, 9600, 4800, 2400, 1200, and 300 bps

Power

  • DC Power in 9-33 V DC
  • Attached to 3G network, no Ethernet, 3G call @ 2100MHz (band I): 361mA**
Radio Technology & Frequency Bands
  • 3G UMTS/HSDPA/HSUPA/HSPA+: 800-850/900/1900/2100 MHz and AWS band (1700/2100MHz) (B1, B2, B4, B5, B6, B8)
  • 2G GSM/GPRS/EDGE: 850/900/1800/1900 MHz
  • CDMA 1xRTT/EV-DO rev0/EV-DO revA (GTM689 only): 800/1900MHz (BC0, BC1)
Max. connectivity speeds
  • HSPA+: 14.4Mbps (Cat 10) down, 5.76 (Cat 6) up
  • EV-DO RevA mode: 3.1Mbps FL / 1.8Mbps RL
  • HSPA+ Rel 7 SW features CPC (DTX/DRX), Enhanced L2, EF-DPCH
GPS
  • Assisted/Standalone GPS
    • Standalone GPS, Assisted GPS, gps OneXTRA™
    • Wideband GPS processing (20MHz) for improved measurement accuracy
  • Embedded Standalone GPS
    • Tracking sensitivity: -159 dBm
    • Cold start sensitivity: -145 dBm
    • Hot start sensitivity: -159 dBm
    • Open sky TTFF: cold start: 40 seconds
    • Open sky TTFF: super hot start: 1 second
    • Open sky accuracy: < 3M CEP -50
  • NMEA sentences: GGA, GSA, GSV, RMC, VTG
Security
  • Modemulator
    • Connects over a secure private network
    • Support for 1 Administrator account and 9 User accounts
    • Password login
    • Auto-password login
    • Configurable security warning banner (up to 256 characters)
    • Configurable login banner (up to 64 characters)
  • IPsec VPN
    • Encryption: 3DES, AES128, AES 256
    • Authentication: MD5, SHA1, SHA256
    • Key Group: DH1, DH2, DH5, DH14
  • Firewall
    • DMZ
    • Inbound Port Forwarding
    • Outbound Port Filtering
    • Outbound Trusted IPs
Minimum System Requirements
  • Peripheral hardware: RS-232 serial analog modem with access to PTSN
  • Cellular device-to-device routing (for peer-to-peer operation)
  • Computer hardware/software:
    • Ethernet port/web browser (for Gateway set-up)
    • RS-232 DTE port/terminal software (for Modemulator set-up)
Command-line Interface
  • Compatible with common Hayes modem AT commands
Graphical User Interface
  • HTML configuration is supported by most web browsers
Environmental
  • Temperature conditions: Operating: -30 to 70°ree; C, Non-Operating: -40 to 85°ree; C
  • Humidity operational: 5%-95% non-condensing
Regulatory & Approvals
  • UL/CSA 60950-1
  • ICES-003
  • CE
  • FCC Part 15 Class A
  • RoHS Compliant
  • REACH
  • Network PTCRB
  • Network GCF compliant
Enclosure Type
  • Industrial Grade Aluminum
Mounting
  • 6 through holes for M4 bolts - 2 x 2 compatible with VESA Mount MIS-D 75 (optional standard DIN rail mounting interface)
Package Dimensions/Weight
  • 21.6 x 14.1 x 6.35 cm (8.5 x 5.55 x 2.5 in.)
  • .63 kg ( 1.38 lb)
Product Dimensions/Weight
  • 11.5 x 10.5 x 4.5 cm (4.53 x 4.13 x 1.77 in.)
  • .35 kg (.77 lb)
Package Contents
  • USRobotics Courier Modemulator & M2M Cellular Gateway
  • Two (2) 2db SMA Penta-band Antennas
  • Euro Power Supply
  • Euro to UK Plug Adaptor
  • Universal AC Power Supply with plugs for Europe and UK
  • Quick Start Guide
Product Numbers
  • USR3520 - North America GSM/CDMA
  • USR803520 - Europe GSM Only

Warranty

  • Two-year limited manufacturer warranty from date of purchase. Click here for full warranty information


* Dual radio is not available on USR803520.
† Wireless Master Service, peer-to-peer routing, or device-to-device routing service is required for the peer-to-peer functionality.
§ Services dependent on MVNO partnership for qualified customers, subscriptions may be required.
**All measurements at 12V DC