Small and light enough to be moved and used across several rooms, this high-quality projector produces clear bright images and comes with a range of easy-to-use features
EB-X27
This portable projector comes with a carry bag included to make for easy transport and storage of the projector when not in use. Ideal for use in meeting rooms, classrooms and home offices, the EB-X27 can display presentations with bright images and vibrant colours thanks to 3LCD technology. It also has a range of flexible installation options and connectivity features.
The EB-X27 uses 3LCD technology and an equally high White and Colour Light Output to deliver exceptional image quality and accurate colours. A 10,000:1 contrast ratio produces clearer image detail.
Epson understands that being in control is important when presenting in a corporate or education environment. The EB-X27 comes with multi-PC projection software, which allows content from up to four devices, including PCs, tablets and smartphones, to be displayed simultaneously. The moderator function allows the host, whether it is the teacher, lecturer or leader of the meeting, to take control of displayed content from the devices.
Set up is easy and flexible with horizontal and vertical keystone correction, helping you achieve a perfectly shaped image without distortion. This means projectors can be quickly moved and set up in different classrooms and meeting rooms.
This projector has enhanced connectivity, giving choice and flexibility however you intend to present. The EB-X27 can connect to the latest digital devices or legacy analogue products, meaning older hardware doesn’t necessarily need to be replaced. Connecting smart devices couldn’t be easier with the iProjection QR code connectivity - simply scan a projected QR code using your smart device to connect and start working.
Note:
Technology
Projection System
3LCD Technology, RGB liquid crystal shutter
LCD Panel
0.55 inch with MLA (D7)
Image
Colour Light Output
2,700 Lumen-1,890 Lumen (economy)
White Light Output
2,700 Lumen - 1,890 Lumen (economy) In accordance with ISO 21118:2012
Resolution
XGA, 1024 x 768, 4:3
Aspect Ratio
4:3
Contrast Ratio
10,000 : 1
Lamp
200 W, 5,000 h durability, 10,000 h durability (economy mode)
Keystone Correction
Auto vertical: ± 30 °, Manual horizontal ± 30 °
Colour Processing
10 Bits
2D Vertical Refresh Rate
50 Hz - 85 Hz
Colour Reproduction
Upto 1.07 billion colours
Optical
Projection Ratio
1.48 - 1.77:1
Zoom
Manual, Factor: 1.2
Lens
Optical
Projection Size
30 inches - 300 inches
Projection Distance Wide/Tele
1.8 m - 2.17 m (60 inch screen)
Projection Lens F Number
1.58 - 1.72
Focal Distance
16.9 mm - 20.28 mm
Focus
Manual
Offset
8 : 1
Connectivity
USB Display Function
3 in 1: Image / Mouse / Sound
Interfaces
Wired Network, Stereo mini jack audio in (2x), Stereo mini jack audio out, RGB in (2x), S-Video in, Component in (2x), Composite in, HDMI in, VGA out, VGA in (2x), Wireless LAN IEEE 802.11b/g/n (optional), RS-232C, USB 2.0 Type B, USB 2.0 Type A
Epson iProjection App
Ad-Hoc / Infrastructure
Advanced Features
Security
Kensington lock, Security cable hole, Wireless LAN unit lock, Wireless LAN security, Password protection
Features
AV Mute Slide, Automatic keystone correction, Built-in speaker, Digital zoom, Direct Power on/off, Document Camera Compatible, Easy OSD pre-setting, Horizontal and vertical keystone correction, Network projection, OSD copy function, PC Free, Quick Corner, Split-Screen-Function, Wireless LAN capable, iProjecton set-up by QR code
Video Colour Modes
Blackboard, Dynamic, Presentation, sRGB, Theatre
General
Energy Use
273 Watt, 204 Watt (economy), 0.26 Watt (standby)
Supply Voltage
AC 100 V - 240 V,50 Hz - 60 Hz
Product dimensions
297 x 244 x 87 mm (Width x Depth x Height)
Product weight
2.6 kg
Noise Level
Normal: 37 dB (A) - Economy: 29 dB (A)
Temperature
Operation 5° C - 35° C, Storage -10° C - 60° C
Humidity
Operation 20% - 80%, Storage 10% - 90%
Included Software
EasyMP Monitor, EasyMP Multi PC Projection, EasyMP Network Projection
Options
Document camera, Quick wireless USB key, Wireless LAN unit
Loudspeaker
5 Watt
What's in the box
Carrying bag, Computer cable, Main unit, Power cable, Remote control incl. batteries
Warranty
36 months On site service, Lamp: 12 months or 1,000 h