The Fellowes® Office Suites™ Laptop Riser places your laptop at a comfortable viewing height to help prevent neck strain. Supports 17” laptop or a maximum weight of 10 lbs. Adjustable tilt lets you find your optimal viewing angle. Stabilizing front edge prevents laptop from sliding off stand. Stack on Fellowes Office Suites™ Letter Trays to save workspace. Non-skid rubber feet protects work surface from scratches or scuffs.
Note:
Item Number: 8032001
UPC Code: 043859470952
Item H x W x D (cm): 16.51 x 38.42 x 28.89
Colour: Black/Silver
Material Type: HPS
Warranty: 1 Yr LImited